Texas Instruments Zener SOIC Precision Voltage Reference IC LM431AIMX/NOPB

Description
2%, 1%, or 0.5% accuracy, adjustable precision Zener shunt regulator 8-SOIC -40 to 85 Product overview: LM431AIMX/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Zener, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM431AIMX/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2%, 1%, or 0.5% accuracy, adjustable precision Zener shunt regulator 8-SOIC -40 to 85 Product overview: LM431AIMX/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Zener, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM431AIMX/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Zener SOIC Precision Voltage Reference IC
693-LM431AIMX/NOPB
Zener SOIC Precision Voltage Reference IC 693-LM431AIMX/NOPB
2%, 1%, or 0.5% accuracy, adjustable precision Zener shunt regulator 8-SOIC -40 to 85 Product overview: LM431AIMX/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Zener, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM431AIMX/NOPB can be used for catalog matching and distributor lookup.

2%, 1%, or 0.5% accuracy, adjustable precision Zener shunt regulator 8-SOIC -40 to 85 Product overview: LM431AIMX/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Zener, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM431AIMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM431AIMX/NOPB - 1199879-LM431AIMX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM431AIMX/NOPB
1199879-LM431AIMX/NOPB
PMIC - PMIC - Voltage Reference - LM431AIMX/NOPB 1199879-LM431AIMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1199879-LM431AIMX/NO PB Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±2.2% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Family Name: LM431 Output Voltage: 2.495V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Output Voltage MAX: 37V Alternative Parts (Cross-Reference): AP431AA; AME431BBJHAA25Z-1; NCP431ACDR2G; Introduction Date: December 01, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Commercial, Defence, Military & Aerospace, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1199879-LM431AIMX/NOPB
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Tolerance: ±2.2%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Family Name: LM431
Output Voltage: 2.495V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Voltage MAX: 37V
Alternative Parts (Cross-Reference): AP431AA; AME431BBJHAA25Z-1; NCP431ACDR2G;
Introduction Date: December 01, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Commercial, Defence, Military & Aerospace, Industrial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 693-LM431AIMX/NOPB 1199879-LM431AIMX/NOPB
Product Name Zener SOIC Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM431AIMX/NOPB
Package Tape and Reel
Unlock Full Specs
to access all available technical data