Texas Instruments PMIC - PMIC - Voltage Reference - LM431ACM LM431ACM

Description
Manufacturer: Texas Instruments Win Source Part Number: 1199871-LM431ACM Packaging: Tube Mounting Style: SMD Tolerance: ±2.2% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Maximum Output Voltage: 37V Manufacturer Homepage: www.nxp.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Safety Family Part Number: LM431 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.495V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1199871-LM431ACM Packaging: Tube Mounting Style: SMD Tolerance: ±2.2% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Maximum Output Voltage: 37V Manufacturer Homepage: www.nxp.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Safety Family Part Number: LM431 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.495V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM431ACM - 1199871-LM431ACM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM431ACM
1199871-LM431ACM
PMIC - PMIC - Voltage Reference - LM431ACM 1199871-LM431ACM
Manufacturer: Texas Instruments Win Source Part Number: 1199871-LM431ACM Packaging: Tube Mounting Style: SMD Tolerance: ±2.2% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Maximum Output Voltage: 37V Manufacturer Homepage: www.nxp.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Safety Family Part Number: LM431 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.495V

Manufacturer: Texas Instruments
Win Source Part Number: 1199871-LM431ACM
Packaging: Tube
Mounting Style: SMD
Tolerance: ±2.2%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Maximum Output Voltage: 37V
Manufacturer Homepage: www.nxp.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Safety
Family Part Number: LM431
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.495V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1199871-LM431ACM
Product Name PMIC - PMIC - Voltage Reference - LM431ACM
Output Voltage Type Adjustable / Variable; Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

nPM1300 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
SOIC Power Management IC - 750-A8285SLBTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
Output Voltage 20.4 volts
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Specs
Operating Temperature -65 C (-85 F)
View Details
Voltage Regulators - 1826799 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; Sot-25
View Details