Op-Amp, 120kHz BW, 6mV Vos, 18V Max, PDIP-8, Bipolar Product overview: LM4250CN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120kHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 120kHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM4250CN can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1199868-LM4250CN
Packaging: Tube
Mounting Style: Through Hole
Supply Current: 100μA
Amplifier Type: General Purpose
Gain Bandwidth Product: 250kHz
Current - Input Bias: 75nA
Voltage - Input Offset: 6mV
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Family Part Number: LM4250
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): ±1V ~ 18V
IC OPAMP GP 1 CIRCUIT 8DIP
General Purpose Amplifier 1 Circuit 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LM4250CN | 1199868-LM4250CN | LM4250CN | LM4250CN | LM4250CN |
| Product Name | 120kHz 18V Operational Amplifier IC | Electronic Surplus - LM4250CN | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 1 to 18 volts | 2 volts | |||
| Slew Rate | 0.2000 V/µs | ||||
| Bandwidth | 0.2500 MHz | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | Rail/Tube | DIP; 8-DIP (0.300\", 7.62mm) | Through Hole |