Texas Instruments Electronic Surplus - LM4140BCMX-2.5/NOPB LM4140BCMX-2.5/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1199858-LM4140BCMX-2 .5/NOPB Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±0.1% Temperature Coefficient: 6ppm/°C Output Type: Fixed Supply Current: 375μA Reference Type: Series Output Current: 8mA Noise - 0.1Hz to 10Hz: 2.2μVp-p Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: LM4140 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.5V Parts Input Voltage (V): 1.8V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1199858-LM4140BCMX-2 .5/NOPB Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±0.1% Temperature Coefficient: 6ppm/°C Output Type: Fixed Supply Current: 375μA Reference Type: Series Output Current: 8mA Noise - 0.1Hz to 10Hz: 2.2μVp-p Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: LM4140 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.5V Parts Input Voltage (V): 1.8V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LM4140BCMX-2.5/NOPB - 1199858-LM4140BCMX-2.5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM4140BCMX-2.5/NOPB
1199858-LM4140BCMX-2.5/NOPB
Electronic Surplus - LM4140BCMX-2.5/NOPB 1199858-LM4140BCMX-2.5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1199858-LM4140BCMX-2 .5/NOPB Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±0.1% Temperature Coefficient: 6ppm/°C Output Type: Fixed Supply Current: 375μA Reference Type: Series Output Current: 8mA Noise - 0.1Hz to 10Hz: 2.2μVp-p Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: LM4140 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.5V Parts Input Voltage (V): 1.8V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1199858-LM4140BCMX-2.5/NOPB
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±0.1%
Temperature Coefficient: 6ppm/°C
Output Type: Fixed
Supply Current: 375μA
Reference Type: Series
Output Current: 8mA
Noise - 0.1Hz to 10Hz: 2.2μVp-p
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: LM4140
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.5V
Parts Input Voltage (V): 1.8V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1199858-LM4140BCMX-2.5/NOPB
Product Name Electronic Surplus - LM4140BCMX-2.5/NOPB
Unlock Full Specs
to access all available technical data