1-OUTPUT THREE TERM VOLTAGE REFERENCE, 2.048V, PDSO8, SOIC-8 Product overview: LM4140BCMX-2.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4140BCMX-2.0/N
Series Voltage Reference IC Fixed 2.048V V ±0.1% 8mA 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 779210-LM4140BCMX-2.
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Tolerance: ±0.1%
Temperature Coefficient: 6ppm/°C
Voltage - Input: 1.8 V ~ 5.5 V
Output Type: Fixed
Reference Type: Series
Part Status: Obsolete(EOL)
Output Current: 8mA
Noise - 0.1Hz to 10Hz: 2.2μVp-p
Family Name: LM4140
Output Voltage: 2.048V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 375μA
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): ISL21007BFB820Z-TK; ISL21007CFB820Z-TK ; ISL21007BFB820Z; ISL21007CFB820Z;
Introduction Date: July 01, 2000
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC VREF SERIES 0.1% 8SOIC
IC VREF SERIES 0.1% 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-LM4140BCMX-2.0/NOPB | LM4140BCMX-2.0/NOPB-ND | 779210-LM4140BCMX-2.0/NOPB | LM4140BCMX-2.0/NOPB | LM4140BCMX-2.0/NOPB |
| Product Name | 2.048V SOIC Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - LM4140BCMX-2.0/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Series | Series | Series | ||
| VREF Type | Fixed; Programmable | Fixed | |||
| Package Type | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SOIC (0.154", 3.90mm Width) | Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| TC | 6 ppm/C | 6 ppm/C |