Manufacturer: Texas Instruments
Win Source Part Number: 1199854-LM4140BCM-2.
Packaging: Tube
Mounting Style: SMD
Tolerance: ±0.1%
Temperature Coefficient: 6ppm/°C
Output Type: Fixed
Supply Current: 375μA
Reference Type: Series
Output Current: 8mA
Noise - 0.1Hz to 10Hz: 2.2μVp-p
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: LM4140
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.5V
Parts Input Voltage (V): 1.8V ~ 5.5V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1199854-LM4140BCM-2.5/NOPB |
| Product Name | Electronic Surplus - LM4140BCM-2.5/NOPB |