Texas Instruments High-Performance Analog SOT23 Precision Voltage Reference IC LM4130DIM5X-2.5

Description
IC VREF SERIES 0.4% SOT23-5 Product overview: LM4130DIM5X-2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4130DIM5X-2.5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VREF SERIES 0.4% SOT23-5 Product overview: LM4130DIM5X-2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4130DIM5X-2.5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-LM4130DIM5X-2.5
SOT23 Precision Voltage Reference IC 693-LM4130DIM5X-2.5
IC VREF SERIES 0.4% SOT23-5 Product overview: LM4130DIM5X-2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4130DIM5X-2.5 can be used for catalog matching and distributor lookup.

IC VREF SERIES 0.4% SOT23-5 Product overview: LM4130DIM5X-2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4130DIM5X-2.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4130DIM5X-2.5 - 071404-LM4130DIM5X-2.5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4130DIM5X-2.5
071404-LM4130DIM5X-2.5
PMIC - PMIC - Voltage Reference - LM4130DIM5X-2.5 071404-LM4130DIM5X-2.5
Manufacturer: Texas Instruments Win Source Part Number: 071404-LM4130DIM5X-2 .5 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.4% Temperature Coefficient: 20ppm/°C Voltage - Input: 2.9 V to 6 V Output Type: Fixed Reference Type: Series Output Current: 20mA Noise - 0.1Hz to 10Hz: 150μVp-p Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 90μA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 071404-LM4130DIM5X-2.5
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.4%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 2.9 V to 6 V
Output Type: Fixed
Reference Type: Series
Output Current: 20mA
Noise - 0.1Hz to 10Hz: 150μVp-p
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 90μA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Reference - LM4130DIM5X-2.5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4130DIM5X-2.5
PMIC - Voltage Reference LM4130DIM5X-2.5
IC VREF SERIES 0.4% SOT23-5

IC VREF SERIES 0.4% SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-LM4130DIM5X-2.5 071404-LM4130DIM5X-2.5 LM4130DIM5X-2.5
Product Name SOT23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4130DIM5X-2.5 PMIC - Voltage Reference
Type Series
VREF Type Fixed; Programmable
Package Type Other; SOT-23-5 SOT23; Other; SOT-23-5
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

LM185-1.2QML Micropower Voltage Reference Diode - LM185WG-1.2/883 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details
5 suppliers
Analog - MTLT1019AQH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
PMIC - Voltage Reference - ADR291GRZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.0150 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details