Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Reference - LM4130BIM5-2.0 LM4130BIM5-2.0

Description
Manufacturer: Texas Instruments Win Source Part Number: 877458-LM4130BIM5-2. 0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Series Voltage Reference IC Fixed 2.048V V ±0.2% 20 mA SOT-23-5 Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Family Name: LM4130 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LM4130BIM5-2.0TR-NDR , LM4130BIM5-2.0TR, *LM4130BIM5-2.0, LM4130BIM5-2.0CT
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 877458-LM4130BIM5-2. 0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Series Voltage Reference IC Fixed 2.048V V ±0.2% 20 mA SOT-23-5 Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Family Name: LM4130 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LM4130BIM5-2.0TR-NDR , LM4130BIM5-2.0TR, *LM4130BIM5-2.0, LM4130BIM5-2.0CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM4130BIM5-2.0 - 877458-LM4130BIM5-2.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4130BIM5-2.0
877458-LM4130BIM5-2.0
PMIC - PMIC - Voltage Reference - LM4130BIM5-2.0 877458-LM4130BIM5-2.0
Manufacturer: Texas Instruments Win Source Part Number: 877458-LM4130BIM5-2. 0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Series Voltage Reference IC Fixed 2.048V V ±0.2% 20 mA SOT-23-5 Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Family Name: LM4130 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LM4130BIM5-2.0TR-NDR , LM4130BIM5-2.0TR, *LM4130BIM5-2.0, LM4130BIM5-2.0CT

Manufacturer: Texas Instruments
Win Source Part Number: 877458-LM4130BIM5-2.0
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Series Voltage Reference IC Fixed 2.048V V ±0.2% 20 mA SOT-23-5
Package: Reel - TR
Package: SC-74A, SOT-753
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LM4130
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM4130BIM5-2.0TR-NDR, LM4130BIM5-2.0TR, *LM4130BIM5-2.0, LM4130BIM5-2.0CT

Buy Now Datasheet
Singapore, Singapore
2V SOT-23 Precision Voltage Reference IC
693-LM4130BIM5-2.0
2V SOT-23 Precision Voltage Reference IC 693-LM4130BIM5-2.0
1-OUTPUT THREE TERM VOLTAGE REFERENCE, 2V, PDSO5, PLASTIC, SOT-23, 5 PIN Product overview: LM4130BIM5-2.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4130BIM5-2.0 can be used for catalog matching and distributor lookup.

1-OUTPUT THREE TERM VOLTAGE REFERENCE, 2V, PDSO5, PLASTIC, SOT-23, 5 PIN Product overview: LM4130BIM5-2.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4130BIM5-2.0 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Reference - LM4130BIM5-2.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4130BIM5-2.0
PMIC - Voltage Reference LM4130BIM5-2.0
IC VREF SERIES 0.2% SOT23-5

IC VREF SERIES 0.2% SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 877458-LM4130BIM5-2.0 693-LM4130BIM5-2.0 LM4130BIM5-2.0
Product Name PMIC - PMIC - Voltage Reference - LM4130BIM5-2.0 2V SOT-23 Precision Voltage Reference IC PMIC - Voltage Reference
Package Type SOT23; Other; SOT-23-5 Other; SOT-23-5
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1029QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
LM185-2.5QML Micropower Voltage Reference Diode - LM185H-2.5/883 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 2.5 volts
View Details
4 suppliers
PMIC - Voltage Reference - ADR425AR-REEL7 - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details