Texas Instruments Electronic Surplus - LM4128BMF-2.5 LM4128BMF-2.5

Description
Manufacturer: Texas Instruments Win Source Part Number: 1199727-LM4128BMF-2. 5 Packaging: Reel Mounting Style: SMD Tolerance: ±0.2% Temperature Coefficient: 75ppm/°C Output Type: Fixed Supply Current: 100μA Reference Type: Series Output Current: 20mA Noise - 0.1Hz to 10Hz: 275μVp-p Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: LM4128 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.5V Parts Input Voltage (V): 2.9V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1199727-LM4128BMF-2. 5 Packaging: Reel Mounting Style: SMD Tolerance: ±0.2% Temperature Coefficient: 75ppm/°C Output Type: Fixed Supply Current: 100μA Reference Type: Series Output Current: 20mA Noise - 0.1Hz to 10Hz: 275μVp-p Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: LM4128 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.5V Parts Input Voltage (V): 2.9V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LM4128BMF-2.5 - 1199727-LM4128BMF-2.5 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM4128BMF-2.5
1199727-LM4128BMF-2.5
Electronic Surplus - LM4128BMF-2.5 1199727-LM4128BMF-2.5
Manufacturer: Texas Instruments Win Source Part Number: 1199727-LM4128BMF-2. 5 Packaging: Reel Mounting Style: SMD Tolerance: ±0.2% Temperature Coefficient: 75ppm/°C Output Type: Fixed Supply Current: 100μA Reference Type: Series Output Current: 20mA Noise - 0.1Hz to 10Hz: 275μVp-p Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: LM4128 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.5V Parts Input Voltage (V): 2.9V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1199727-LM4128BMF-2.5
Packaging: Reel
Mounting Style: SMD
Tolerance: ±0.2%
Temperature Coefficient: 75ppm/°C
Output Type: Fixed
Supply Current: 100μA
Reference Type: Series
Output Current: 20mA
Noise - 0.1Hz to 10Hz: 275μVp-p
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: LM4128
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.5V
Parts Input Voltage (V): 2.9V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1199727-LM4128BMF-2.5
Product Name Electronic Surplus - LM4128BMF-2.5
Unlock Full Specs
to access all available technical data