The LM4041BIDCKR is a precision shunt voltage reference from Quarktwin Technology Ltd., designed for applications requiring stable voltage references. It features a fixed output voltage of 1.225 V with a maximum output tolerance of 0.2% and a low temperature coefficient of 100 ppm/°C. The device operates effectively across a wide current range, from 12 mA to 45 mA, and is stable with all capacitive loads, eliminating the need for external capacitors. This voltage reference is available in a compact SC-70 package, making it suitable for space-constrained applications. It is characterized for operation over an industrial temperature range of -40°C to 85°C, ensuring reliability in various environments. The LM4041 series is versatile, making it applicable in power supplies, instrumentation, automotive electronics, and battery-powered devices.
Shunt Voltage Reference IC Adjustable 1.233V 10 VV ±0.2% 12 mA SC-70-5
Shunt Voltage Reference IC Adjustable 1.233V 10 VV ±0.2% 12 mA SC-70-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | LM4041BIDCKR |
| Product Name | Voltage Reference |
| Type | SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 |