Texas Instruments Electronic Surplus - LM4040D41ILP LM4040D41ILP

Description
Manufacturer: Texas Instruments Win Source Part Number: 1199531-LM4040D41ILP Packaging: Bulk Mounting Style: Through Hole Tolerance: ±1% Temperature Coefficient: 150ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 80μVrms Current - Cathode: 88μA Categories: Integrated Circuits Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: LM4040D41 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 4.096V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1199531-LM4040D41ILP Packaging: Bulk Mounting Style: Through Hole Tolerance: ±1% Temperature Coefficient: 150ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 80μVrms Current - Cathode: 88μA Categories: Integrated Circuits Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: LM4040D41 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 4.096V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LM4040D41ILP - 1199531-LM4040D41ILP - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM4040D41ILP
1199531-LM4040D41ILP
Electronic Surplus - LM4040D41ILP 1199531-LM4040D41ILP
Manufacturer: Texas Instruments Win Source Part Number: 1199531-LM4040D41ILP Packaging: Bulk Mounting Style: Through Hole Tolerance: ±1% Temperature Coefficient: 150ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 80μVrms Current - Cathode: 88μA Categories: Integrated Circuits Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: LM4040D41 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 4.096V

Manufacturer: Texas Instruments
Win Source Part Number: 1199531-LM4040D41ILP
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 80μVrms
Current - Cathode: 88μA
Categories: Integrated Circuits
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: LM4040D41
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 4.096V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1199531-LM4040D41ILP
Product Name Electronic Surplus - LM4040D41ILP
Unlock Full Specs
to access all available technical data