Texas Instruments High-Performance Analog Voltage Reference LM4040CIM7-5.0/NOPB

Description
Shunt Voltage Reference IC Fixed 5V V ±0.5% 15mA SC-70-5
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Fixed 5V V ±0.5% 15mA SC-70-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - LM4040CIM7-5.0/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040CIM7-5.0/NOPB-ND
Voltage Reference LM4040CIM7-5.0/NOPB-ND
Shunt Voltage Reference IC Fixed 5V V ±0.5% 15mA SC-70-5

Shunt Voltage Reference IC Fixed 5V V ±0.5% 15mA SC-70-5

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM4040CIM7-5.0/NOPB
Precision Voltage Reference IC 693-LM4040CIM7-5.0/NOPB
IC VREF SHUNT 0.5% SC70-5 Product overview: LM4040CIM7-5.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040CIM7-5.0/N OPB can be used for catalog matching and distributor lookup.

IC VREF SHUNT 0.5% SC70-5 Product overview: LM4040CIM7-5.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040CIM7-5.0/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4040CIM7-5.0/NOPB - 1054291-LM4040CIM7-5.0/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040CIM7-5.0/NOPB
1054291-LM4040CIM7-5.0/NOPB
PMIC - PMIC - Voltage Reference - LM4040CIM7-5.0/NOPB 1054291-LM4040CIM7-5.0/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1054291-LM4040CIM7-5 .0/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 80μVrms Current - Cathode: 80μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-5 Nominal Output Voltage (Min/Fixed): 5V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1054291-LM4040CIM7-5.0/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 80μVrms
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-5
Nominal Output Voltage (Min/Fixed): 5V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Reference - LM4040CIM7-5.0/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Reference
LM4040CIM7-5.0/NOPB
Integrated Circuits (ICs) - PMIC - Voltage Reference LM4040CIM7-5.0/NOPB
IC VREF SHUNT 0.5% SC70-5

IC VREF SHUNT 0.5% SC70-5

Supplier's Site
Voltage Reference - LM4040CIM7-5.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4040CIM7-5.0/NOPB
Voltage Reference LM4040CIM7-5.0/NOPB
Shunt Voltage Reference IC Fixed 5V V ±0.5% 15 mA SC-70-5

Shunt Voltage Reference IC Fixed 5V V ±0.5% 15 mA SC-70-5

Buy Now Datasheet
Voltage Reference - LM4040CIM7-5.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4040CIM7-5.0/NOPB
Voltage Reference LM4040CIM7-5.0/NOPB
Shunt Voltage Reference IC Fixed 5V V ±0.5% 15 mA SC-70-5

Shunt Voltage Reference IC Fixed 5V V ±0.5% 15 mA SC-70-5

Buy Now Datasheet
PMIC - Voltage Reference - LM4040CIM7-5.0/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040CIM7-5.0/NOPB
PMIC - Voltage Reference LM4040CIM7-5.0/NOPB
IC VREF SHUNT 0.5% SC70-5

IC VREF SHUNT 0.5% SC70-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040CIM7-5.0/NOPB-ND 693-LM4040CIM7-5.0/NOPB 1054291-LM4040CIM7-5.0/NOPB LM4040CIM7-5.0/NOPB LM4040CIM7-5.0/NOPB LM4040CIM7-5.0/NOPB
Product Name Voltage Reference Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4040CIM7-5.0/NOPB Integrated Circuits (ICs) - PMIC - Voltage Reference Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
Package Type SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 Other; SC-70-5 SSOP; SC-70 SSOP; SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
TC 100 ppm/C 100 ppm/C 100 ppm/C
Accuracy 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2 Micropower Voltage Reference - LM385DR-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
8 suppliers
Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
PMIC - Voltage Reference - ADR291GR-REEL - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.0150 mA
View Details
Specs
Type Internal
Package Type Other; Tube
Operating Temperature 0 to 70 C (32 to 158 F)
View Details