Texas Instruments High-Performance Analog Voltage Reference LM4040CIM3X-8.2

Description
Shunt Voltage Reference IC Fixed 8.192V V ±0.5% 15mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Fixed 8.192V V ±0.5% 15mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - LM4040CIM3X-8.2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040CIM3X-8.2-ND
Voltage Reference LM4040CIM3X-8.2-ND
Shunt Voltage Reference IC Fixed 8.192V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 8.192V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4040CIM3X-8.2 - 1199507-LM4040CIM3X-8.2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040CIM3X-8.2
1199507-LM4040CIM3X-8.2
PMIC - PMIC - Voltage Reference - LM4040CIM3X-8.2 1199507-LM4040CIM3X-8.2
Manufacturer: Texas Instruments Win Source Part Number: 1199507-LM4040CIM3X- 8.2 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 130μVrms Current - Cathode: 95μA Categories: Integrated Circuits Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Family Part Number: LM4040 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 8.192V

Manufacturer: Texas Instruments
Win Source Part Number: 1199507-LM4040CIM3X-8.2
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 130μVrms
Current - Cathode: 95μA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Family Part Number: LM4040
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 8.192V

Buy Now
Singapore, Singapore
8.192V SOT-23 Precision Voltage Reference IC
693-LM4040CIM3X-8.2
8.192V SOT-23 Precision Voltage Reference IC 693-LM4040CIM3X-8.2
1-OUTPUT TWO TERM VOLTAGE REFERENCE, 8.192V, PDSO3, PLASTIC, TO-236AB, SOT-23, 3 PIN Product overview: LM4040CIM3X-8.2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.192V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 8.192V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040CIM3X-8.2 can be used for catalog matching and distributor lookup.

1-OUTPUT TWO TERM VOLTAGE REFERENCE, 8.192V, PDSO3, PLASTIC, TO-236AB, SOT-23, 3 PIN Product overview: LM4040CIM3X-8.2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.192V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 8.192V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040CIM3X-8.2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - LM4040CIM3X-8.2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040CIM3X-8.2
PMIC - Voltage Reference LM4040CIM3X-8.2
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site Datasheet
Voltage Reference - LM4040CIM3X-8.2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4040CIM3X-8.2
Voltage Reference LM4040CIM3X-8.2
Shunt Voltage Reference IC Fixed 8.192V V ±0.5% 15 mA SOT-23-3

Shunt Voltage Reference IC Fixed 8.192V V ±0.5% 15 mA SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040CIM3X-8.2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040CIM3X-8.2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040CIM3X-8.2
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040CIM3X-8.2-ND 1199507-LM4040CIM3X-8.2 693-LM4040CIM3X-8.2 LM4040CIM3X-8.2 LM4040CIM3X-8.2 LM4040CIM3X-8.2
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - LM4040CIM3X-8.2 8.192V SOT-23 Precision Voltage Reference IC PMIC - Voltage Reference Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
Package Type Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
TC 100 ppm/C 100 ppm/C 100 ppm/C
Accuracy 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
PMIC - Voltage Reference - ADR293GRU - Lingto Electronic Limited
Specs
Package Type SSOP
View Details
 - LM385Z-2.5 - Rochester Electronics
Specs
Package Type Other; SIP3
Life Cycle Stage Obsolete
View Details
3 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details