Texas Instruments High-Performance Analog 5V Precision Voltage Reference IC LM4040BIZ-5.0

Description
Two Terminal Voltage Reference, 1 Output, 5V, BIPolar, PBCY3
Request a Quote Datasheet
Description
Two Terminal Voltage Reference, 1 Output, 5V, BIPolar, PBCY3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LM4040BIZ-5.0 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 5V, BIPolar, PBCY3

Two Terminal Voltage Reference, 1 Output, 5V, BIPolar, PBCY3

Supplier's Site Datasheet
Singapore, Singapore
5V Precision Voltage Reference IC
693-LM4040BIZ-5.0
5V Precision Voltage Reference IC 693-LM4040BIZ-5.0
1-OUTPUT TWO TERM VOLTAGE REFERENCE, 5V, PBCY3, PLASTIC, TO-92, 3 PIN Product overview: LM4040BIZ-5.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040BIZ-5.0 can be used for catalog matching and distributor lookup.

1-OUTPUT TWO TERM VOLTAGE REFERENCE, 5V, PBCY3, PLASTIC, TO-92, 3 PIN Product overview: LM4040BIZ-5.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040BIZ-5.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4040BIZ-5.0 - 1199483-LM4040BIZ-5.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040BIZ-5.0
1199483-LM4040BIZ-5.0
PMIC - PMIC - Voltage Reference - LM4040BIZ-5.0 1199483-LM4040BIZ-5.0
Manufacturer: Texas Instruments Win Source Part Number: 1199483-LM4040BIZ-5. 0 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±0.2% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 80μVrms Current - Cathode: 80μA Categories: Integrated Circuits Supplier Device Package: TO-92-3 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: LM4040 Manufacturer Pack Quantity: 1,800 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 5V

Manufacturer: Texas Instruments
Win Source Part Number: 1199483-LM4040BIZ-5.0
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±0.2%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 80μVrms
Current - Cathode: 80μA
Categories: Integrated Circuits
Supplier Device Package: TO-92-3
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: LM4040
Manufacturer Pack Quantity: 1,800
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V

Buy Now
Voltage Reference - LM4040BIZ-5.0-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040BIZ-5.0-ND
Voltage Reference LM4040BIZ-5.0-ND
Shunt Voltage Reference IC Fixed 5V V ±0.2% 15mA TO-92-3

Shunt Voltage Reference IC Fixed 5V V ±0.2% 15mA TO-92-3

Buy Now Datasheet
Voltage Reference - LM4040BIZ-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4040BIZ-5.0
Voltage Reference LM4040BIZ-5.0
Shunt Voltage Reference IC Fixed 5V V ±0.2% 15 mA TO-92-3

Shunt Voltage Reference IC Fixed 5V V ±0.2% 15 mA TO-92-3

Buy Now Datasheet
Voltage Reference - LM4040BIZ-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4040BIZ-5.0
Voltage Reference LM4040BIZ-5.0
Shunt Voltage Reference IC Fixed 5V V ±0.2% 15 mA TO-92-3

Shunt Voltage Reference IC Fixed 5V V ±0.2% 15 mA TO-92-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040BIZ-5.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040BIZ-5.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040BIZ-5.0
IC VREF SHUNT 0.2% TO92-3

IC VREF SHUNT 0.2% TO92-3

Supplier's Site
Shenzhen, China
PMIC - Voltage Reference
LM4040BIZ-5.0
PMIC - Voltage Reference LM4040BIZ-5.0
IC VREF SHUNT 0.2% TO92-3

IC VREF SHUNT 0.2% TO92-3

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040BIZ-5.0 693-LM4040BIZ-5.0 1199483-LM4040BIZ-5.0 LM4040BIZ-5.0-ND LM4040BIZ-5.0 LM4040BIZ-5.0 LM4040BIZ-5.0 LM4040BIZ-5.0
Product Name 5V Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4040BIZ-5.0 Voltage Reference Voltage Reference Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Package Type TO-92; Other; TO-92 Other; TO-226-3 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-226-3, TO-92-3 (TO-226AA)
Life Cycle Stage Obsolete Obsolete Active Removed; Obsolete Active
Type Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed; Programmable Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

LM136A-2.5QML-SP 2.5V Reference Diode - LM136AH-2.5RQV - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; DIESALE,TO
VREF 2.5 volts
View Details
PMIC - Voltage Reference - ADR292FR-REEL - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.0180 mA
View Details
Analog - MTLT1019QH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
Precision Voltage Reference IC - 693-UPC1943T-E2-AZ - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Programmable
Package Type Other; Tape & Reel (TR)
View Details
2 suppliers