Shunt Voltage Reference IC Fixed 8.192V V ±0.2% 15mA SC-70-5
IC VREF SHUNT 0.2% SC70-5 Product overview: LM4040B82IDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040B82IDCKR can be used for catalog matching and distributor lookup.
Two Terminal Voltage Reference, 1 Output, 8.192V, BIPolar, PDSO5
Manufacturer: Texas Instruments
Win Source Part Number: 1054239-LM4040B82IDC
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 130μVrms
Current - Cathode: 110μA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-5
Nominal Output Voltage (Min/Fixed): 8.192V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
IC VREF SHUNT 0.2% SC70-5
IC VREF SHUNT 8.192V SC70
IC VREF SHUNT 0.2% SC70-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 296-20881-2-ND | 693-LM4040B82IDCKR | LM4040B82IDCKR | 1054239-LM4040B82IDCKR | LM4040B82IDCKR | 815-LM4040B82IDCKR | LM4040B82IDCKR |
| Product Name | Voltage Reference | Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - LM4040B82IDCKR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | IC VREF SHUNT 8.192V SC70 | PMIC - Voltage Reference | |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | ||
| Package Type | SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 | Other; SOT-23-5 | Other; TSSOP5/6 | Other; SC-70-5 | Other; 5-TSSOP, SC-70-5, SOT-353 | Other; 5-TSSOP, SC-70-5, SOT-353 | |
| TC | 100 ppm/C | 100 ppm/C | 100 ppm/C | ||||
| Accuracy | 0.2000 % |