Manufacturer: Texas Instruments
Win Source Part Number: 877414-LM4040AIZ-2.5
Features: Voltage Reference IC V 15 mA
Package: Bulk
Part Status: Obsolete
Family Name: LM4040
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PBCY3
Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 15mA TO-92-3
IC VREF SHUNT 0.1% TO92-3 Product overview: LM4040AIZ-2.5 from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040AIZ-2.5 can be used for catalog matching and distributor lookup.
IC VREF SHUNT 0.1% TO92-3
IC VREF SHUNT 0.1% TO92-3
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 877414-LM4040AIZ-2.5 | LM4040AIZ-2.5 | LM4040AIZ-2.5-ND | 693-LM4040AIZ-2.5 | LM4040AIZ-2.5 | LM4040AIZ-2.5 |
| Product Name | PMIC - PMIC - Voltage Reference - LM4040AIZ-2.5 | Voltage Reference | Precision Voltage Reference IC | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| Package Type | Other; Bulk | TO-92; Other; TO-92 | Other; TO-226-3, TO-92-3 (TO-226AA) | Other; Bulk | Other; TO-226-3, TO-92-3 (TO-226AA) | |
| Life Cycle Stage | Obsolete | Active | ||||
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | ||
| TC | 100 ppm/C | 100 ppm/C |