Manufacturer: National Semiconductor (TI)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070068-LM4040AIM25
Output Voltage Accuracy: 0.1 %
Categories: OEM Parts(J-L)
Alternative Parts (Cross-Reference): LM4040AIM25LM4040AIM
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Reference Voltage: 2.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1070068-LM4040AIM25 |
| Product Name | OEM Parts - OEM Parts (J - L) - LM4040AIM25 |