Texas Instruments OEM Parts - OEM Parts (J - L) - LM4040AIM-10.0 LM4040AIM-10.0

Description
Manufacturer: National Semiconductor (TI) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070067-LM4040AIM-10 .0 Output Voltage Accuracy: 0.1 % Categories: OEM Parts(J-L) Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Reference Voltage: 10 V
Request a Quote
Description
Manufacturer: National Semiconductor (TI) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070067-LM4040AIM-10 .0 Output Voltage Accuracy: 0.1 % Categories: OEM Parts(J-L) Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Reference Voltage: 10 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - LM4040AIM-10.0 - 1070067-LM4040AIM-10.0 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - LM4040AIM-10.0
1070067-LM4040AIM-10.0
OEM Parts - OEM Parts (J - L) - LM4040AIM-10.0 1070067-LM4040AIM-10.0
Manufacturer: National Semiconductor (TI) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070067-LM4040AIM-10 .0 Output Voltage Accuracy: 0.1 % Categories: OEM Parts(J-L) Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Reference Voltage: 10 V

Manufacturer: National Semiconductor (TI)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070067-LM4040AIM-10.0
Output Voltage Accuracy: 0.1 %
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
Reference Voltage: 10 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1070067-LM4040AIM-10.0
Product Name OEM Parts - OEM Parts (J - L) - LM4040AIM-10.0
Unlock Full Specs
to access all available technical data