The LM4040A82IDCKR is a precision shunt voltage reference from Quarktwin Technology Ltd., providing a fixed output voltage of 8.192V with a maximum initial accuracy of ±0.1%. It operates over a wide current range from 45 OºA to 15 mA and features a low output noise of 35 OºV RMS typical. The device is stable with all capacitive loads and does not require an external output capacitor for operation. It is characterized for an extended temperature range of -40°C to 125°C, making it suitable for various applications including data acquisition systems, power supplies, instrumentation, and automotive electronics. The LM4040A82IDCKR is available in a compact SC-70 package, which is advantageous for space-constrained designs.
Shunt Voltage Reference IC Fixed 8.192V V ±0.1% 15 mA SC-70-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | LM4040A82IDCKR |
| Product Name | Voltage Reference |
| Type | SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 |