Texas Instruments Voltage Reference LM4040A20IDCKR

Description
Shunt Voltage Reference IC Fixed 2.048V V ±0.1% 15 mA SC-70-5
Description
Shunt Voltage Reference IC Fixed 2.048V V ±0.1% 15 mA SC-70-5
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4040A20IDCKR is a precision shunt voltage reference IC from Quarktwin Technology Ltd. It provides a fixed output voltage of 2.048V with a maximum initial accuracy of ±0.1% and a low temperature coefficient of 100 ppm/°C. The device operates over a wide current range from 45 OºA to 15 mA and is stable with all capacitive loads, eliminating the need for an external output capacitor. It features low output noise of 35 OºV RMS typical and is characterized for operation in an extended temperature range of -40°C to 125°C. The LM4040A20IDCKR is packaged in a compact SC-70-5 format, making it suitable for space-constrained applications. This voltage reference is ideal for use in data acquisition systems, power supplies, instrumentation, and automotive electronics.

Datasheet Summary
Powered by GS/AI

The LM4040A20IDCKR is a precision shunt voltage reference IC from Quarktwin Technology Ltd. It provides a fixed output voltage of 2.048V with a maximum initial accuracy of ±0.1% and a low temperature coefficient of 100 ppm/°C. The device operates over a wide current range from 45 OºA to 15 mA and is stable with all capacitive loads, eliminating the need for an external output capacitor. It features low output noise of 35 OºV RMS typical and is characterized for operation in an extended temperature range of -40°C to 125°C. The LM4040A20IDCKR is packaged in a compact SC-70-5 format, making it suitable for space-constrained applications. This voltage reference is ideal for use in data acquisition systems, power supplies, instrumentation, and automotive electronics.

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - LM4040A20IDCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4040A20IDCKR
Voltage Reference LM4040A20IDCKR
Shunt Voltage Reference IC Fixed 2.048V V ±0.1% 15 mA SC-70-5

Shunt Voltage Reference IC Fixed 2.048V V ±0.1% 15 mA SC-70-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number LM4040A20IDCKR
Product Name Voltage Reference
Type SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232ANZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NAMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 1900098P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details