The LM4040A10IDBZRG4 is a precision micropower shunt voltage reference from Quarktwin Technology Ltd. It provides a fixed output voltage of 10V with a maximum output tolerance of ±0.1%. The device operates over a wide current range from 45 OºA to 15 mA and is stable with all capacitive loads, requiring no external output capacitor. It features low output noise of 35 OºV RMS typical and a low temperature coefficient of 100 ppm/°C. The LM4040A10IDBZRG4 is characterized for operation in an extended temperature range of -40°C to 125°C, making it suitable for various applications including data acquisition systems, power supplies, instrumentation, and automotive electronics. The product is available in a compact SOT-23 package, facilitating its use in space-constrained designs.
Shunt Voltage Reference IC Fixed 10V V ±0.1% 15 mA SOT-23-3
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | LM4040A10IDBZRG4 |
| Product Name | Voltage Reference |
| Type | TO-236-3, SC-59, SOT-23-3 |