ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 800 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
IC MCU 32BIT 64KB FLASH 48LQFP
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 800 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
IC MCU 32BIT 64KB FLASH 48LQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LM3S828-EQN50-C2T-ND | LM3S828-EQN50-C2T | LM3S828-EQN50-C2T | LM3S828-EQN50-C2T |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | |
| Bits | Other; A/D 8x10b | |||
| RAM | 8 KB | 8 KB | 8 KB | |
| ROM | 64 KB |