Manufacturer: Texas Instruments
Win Source Part Number: 1199422-LM3S817-IQN5
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M3
Speed: 50MHz
Connectivity: Microwire, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 64KB
Program Memory Type: FLASH
Data Converters: A/D 6x10b
Supply Voltage: 3V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Family Part Number: LM3S817
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 30
Date RAM Size: 8K x 8
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1199422-LM3S817-IQN50-C2 |
| Product Name | Electronic Surplus - LM3S817-IQN50-C2 |