ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 800 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-VQFN (7x7)
IC MCU 32BIT 64KB FLASH 48VQFN
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 800 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-VQFN (7x7)
IC MCU 32BIT 64KB FLASH 48VQFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LM3S800-EGZ50-C2T-ND | LM3S800-EGZ50-C2T | LM3S800-EGZ50-C2T | LM3S800-EGZ50-C2T |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | |
| RAM | 8 KB | 8 KB | 8 KB | |
| ROM | 64 KB | |||
| ROM Type | Flash | Flash; FLASH |