Texas Instruments High-Performance Analog Microcontrollers LM3S800-EGZ50-C2

Description
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 800 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-VQFN (7x7)
Request a Quote
Description
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 800 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-VQFN (7x7)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM3S800-EGZ50-C2 is a microcontroller from the Stellaris® series by Texas Instruments, featuring an ARM® Cortex®-M3 core. It operates at a clock speed of 50 MHz and includes 64 KB of FLASH memory. The device is housed in a 48-pin QFN package, making it suitable for compact designs. It is designed for industrial temperature applications, with a specified operating range of -40°C to +105°C. The microcontroller supports various peripherals, including motor control and serial communications, which enhances its versatility for different applications. This product is ideal for engineers looking for a reliable microcontroller with a balance of performance and power efficiency for embedded systems.

Datasheet Summary
Powered by GS/AI

The LM3S800-EGZ50-C2 is a microcontroller from the Stellaris® series by Texas Instruments, featuring an ARM® Cortex®-M3 core. It operates at a clock speed of 50 MHz and includes 64 KB of FLASH memory. The device is housed in a 48-pin QFN package, making it suitable for compact designs. It is designed for industrial temperature applications, with a specified operating range of -40°C to +105°C. The microcontroller supports various peripherals, including motor control and serial communications, which enhances its versatility for different applications. This product is ideal for engineers looking for a reliable microcontroller with a balance of performance and power efficiency for embedded systems.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - LM3S800-EGZ50-C2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LM3S800-EGZ50-C2-ND
Microcontrollers LM3S800-EGZ50-C2-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 800 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-VQFN (7x7)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 800 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - LM3S800-EGZ50-C2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S800-EGZ50-C2
Embedded - Microcontrollers LM3S800-EGZ50-C2
IC MCU 32BIT 64KB FLASH 48VQFN

IC MCU 32BIT 64KB FLASH 48VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S800-EGZ50-C2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S800-EGZ50-C2
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S800-EGZ50-C2
IC MCU 32BIT 64KB FLASH 48VQFN

IC MCU 32BIT 64KB FLASH 48VQFN

Supplier's Site
Microcontrollers - LM3S800-EGZ50-C2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S800-EGZ50-C2
Microcontrollers LM3S800-EGZ50-C2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 800 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-VQFN (7x7)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 800 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-VQFN (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S800-EGZ50-C2-ND LM3S800-EGZ50-C2 LM3S800-EGZ50-C2 LM3S800-EGZ50-C2
Product Name Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 50 MHz 50 MHz 50 MHz
RAM 8 KB 8 KB 8 KB
ROM 64 KB
ROM Type Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6125IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C505CA4RMCAFXUMA7 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers
Embedded Microcontroller MCU - 685-2904DM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details