Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S6C65-IQC80-A2T

Description
Win Source Part Number: 1342056-LM3S6C65-IQC 80-A2T Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: Stellaris® ARM® Cortex®-M3S 6000 Core Processor: ARM® Cortex®-M3 Speed: 80MHz Package: Tape & Reel Standard Package: 1,000 Core Size: 32-Bit Single-Core Connectivity: Ethernet, I²C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 46 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: LM3S6C65
Request a Quote Datasheet
Description
Win Source Part Number: 1342056-LM3S6C65-IQC 80-A2T Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: Stellaris® ARM® Cortex®-M3S 6000 Core Processor: ARM® Cortex®-M3 Speed: 80MHz Package: Tape & Reel Standard Package: 1,000 Core Size: 32-Bit Single-Core Connectivity: Ethernet, I²C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 46 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: LM3S6C65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1342056-LM3S6C65-IQC80-A2T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1342056-LM3S6C65-IQC80-A2T
Integrated Circuits (ICs) - Embedded - Microcontrollers 1342056-LM3S6C65-IQC80-A2T
Win Source Part Number: 1342056-LM3S6C65-IQC 80-A2T Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: Stellaris® ARM® Cortex®-M3S 6000 Core Processor: ARM® Cortex®-M3 Speed: 80MHz Package: Tape & Reel Standard Package: 1,000 Core Size: 32-Bit Single-Core Connectivity: Ethernet, I²C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 46 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: LM3S6C65

Win Source Part Number: 1342056-LM3S6C65-IQC80-A2T
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: Stellaris® ARM® Cortex®-M3S 6000
Core Processor: ARM® Cortex®-M3
Speed: 80MHz
Package: Tape & Reel
Standard Package: 1,000
Core Size: 32-Bit Single-Core
Connectivity: Ethernet, I²C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 46
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: LM3S6C65

Buy Now Datasheet
Microcontrollers - LM3S6C65-IQC80-A2T-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LM3S6C65-IQC80-A2T-ND
Microcontrollers LM3S6C65-IQC80-A2T-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-LM3S6C65-IQC80-A2T
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-LM3S6C65-IQC80-A2T
IC MCU 32BIT 512KB FLASH 100LQFP Product overview: LM3S6C65-IQC80-A2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S6C65-IQC80-A 2T can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 100LQFP Product overview: LM3S6C65-IQC80-A2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S6C65-IQC80-A2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S6C65-IQC80-A2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S6C65-IQC80-A2T
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S6C65-IQC80-A2T
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - LM3S6C65-IQC80-A2T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S6C65-IQC80-A2T
Embedded - Microcontrollers LM3S6C65-IQC80-A2T
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - LM3S6C65-IQC80-A2T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S6C65-IQC80-A2T
Microcontrollers LM3S6C65-IQC80-A2T
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1342056-LM3S6C65-IQC80-A2T LM3S6C65-IQC80-A2T-ND 685-LM3S6C65-IQC80-A2T LM3S6C65-IQC80-A2T LM3S6C65-IQC80-A2T LM3S6C65-IQC80-A2T
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz
RAM 512 KB 64 KB 64 KB 64 KB 64 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC847BSZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C164CL6RMCAKXUMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers