Texas Instruments High-Performance Analog 32-bit 80MHz 512KB 64KB Embedded Microcontroller MCU LM3S6C65-IBZ80-A2

Description
32-Bit ARM MCU, 80MHz, 512KB Flash, 64KB RAM, BGA Product overview: LM3S6C65-IBZ80-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 512KB, 64KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 512KB, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S6C65-IBZ80-A 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-Bit ARM MCU, 80MHz, 512KB Flash, 64KB RAM, BGA Product overview: LM3S6C65-IBZ80-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 512KB, 64KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 512KB, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S6C65-IBZ80-A 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 80MHz 512KB 64KB Embedded Microcontroller MCU - 685-LM3S6C65-IBZ80-A2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 80MHz 512KB 64KB Embedded Microcontroller MCU
685-LM3S6C65-IBZ80-A2
32-bit 80MHz 512KB 64KB Embedded Microcontroller MCU 685-LM3S6C65-IBZ80-A2
32-Bit ARM MCU, 80MHz, 512KB Flash, 64KB RAM, BGA Product overview: LM3S6C65-IBZ80-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 512KB, 64KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 512KB, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S6C65-IBZ80-A 2 can be used for catalog matching and distributor lookup.

32-Bit ARM MCU, 80MHz, 512KB Flash, 64KB RAM, BGA Product overview: LM3S6C65-IBZ80-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 512KB, 64KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 512KB, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S6C65-IBZ80-A2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1342052-LM3S6C65-IBZ80-A2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1342052-LM3S6C65-IBZ80-A2
Integrated Circuits (ICs) - Embedded - Microcontrollers 1342052-LM3S6C65-IBZ80-A2
Win Source Part Number: 1342052-LM3S6C65-IBZ 80-A2 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: Stellaris® ARM® Cortex®-M3S 6000 Core Processor: ARM® Cortex®-M3 Speed: 80MHz Package: Tray Standard Package: 184 Core Size: 32-Bit Single-Core Connectivity: Ethernet, I²C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 46 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 108-LFBGA Supplier Device Package: 108-BGA (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: LM3S6C65 Product Status: Obsolete

Win Source Part Number: 1342052-LM3S6C65-IBZ80-A2
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: Stellaris® ARM® Cortex®-M3S 6000
Core Processor: ARM® Cortex®-M3
Speed: 80MHz
Package: Tray
Standard Package: 184
Core Size: 32-Bit Single-Core
Connectivity: Ethernet, I²C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 46
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 108-LFBGA
Supplier Device Package: 108-BGA (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: LM3S6C65
Product Status: Obsolete

Buy Now Datasheet
Microcontrollers - LM3S6C65-IBZ80-A2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S6C65-IBZ80-A2
Microcontrollers LM3S6C65-IBZ80-A2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 108-BGA (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - LM3S6C65-IBZ80-A2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S6C65-IBZ80-A2
Embedded - Microcontrollers LM3S6C65-IBZ80-A2
IC MCU 32BIT 512KB FLASH 108BGA

IC MCU 32BIT 512KB FLASH 108BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-LM3S6C65-IBZ80-A2 1342052-LM3S6C65-IBZ80-A2 LM3S6C65-IBZ80-A2 LM3S6C65-IBZ80-A2
Product Name 32-bit 80MHz 512KB 64KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
RAM 64 KB 512 KB 64 KB
Supply Voltage 3.6 volts 3 to 3.6 volts
Serial Interface I2C, Ethernet, UART, SPI, IrDA, USART
Package Type Other; BGA BGA; Other; 108-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BS32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
 - 80C166MT3DDBXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP100
View Details
3 suppliers