Texas Instruments High-Performance Analog Embedded Microcontroller MCU LM3S6C11-IBZ80-A2T

Description
ARM Microcontrollers - MCU Stellaris MCU Product overview: LM3S6C11-IBZ80-A2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S6C11-IBZ80-A 2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ARM Microcontrollers - MCU Stellaris MCU Product overview: LM3S6C11-IBZ80-A2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S6C11-IBZ80-A 2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Microcontroller MCU - 685-LM3S6C11-IBZ80-A2T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-LM3S6C11-IBZ80-A2T
Embedded Microcontroller MCU 685-LM3S6C11-IBZ80-A2T
ARM Microcontrollers - MCU Stellaris MCU Product overview: LM3S6C11-IBZ80-A2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S6C11-IBZ80-A 2T can be used for catalog matching and distributor lookup.

ARM Microcontrollers - MCU Stellaris MCU Product overview: LM3S6C11-IBZ80-A2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S6C11-IBZ80-A2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1342047-LM3S6C11-IBZ80-A2T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1342047-LM3S6C11-IBZ80-A2T
Integrated Circuits (ICs) - Embedded - Microcontrollers 1342047-LM3S6C11-IBZ80-A2T
Win Source Part Number: 1342047-LM3S6C11-IBZ 80-A2T Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: Stellaris® ARM® Cortex®-M3S 6000 Core Processor: ARM® Cortex®-M3 Speed: 80MHz Package: Tape & Reel Standard Package: 1,500 Core Size: 32-Bit Single-Core Connectivity: Ethernet, I²C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 46 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 108-LFBGA Supplier Device Package: 108-BGA (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: LM3S6C11

Win Source Part Number: 1342047-LM3S6C11-IBZ80-A2T
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: Stellaris® ARM® Cortex®-M3S 6000
Core Processor: ARM® Cortex®-M3
Speed: 80MHz
Package: Tape & Reel
Standard Package: 1,500
Core Size: 32-Bit Single-Core
Connectivity: Ethernet, I²C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 46
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 108-LFBGA
Supplier Device Package: 108-BGA (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: LM3S6C11

Buy Now Datasheet
Embedded - Microcontrollers - LM3S6C11-IBZ80-A2T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S6C11-IBZ80-A2T
Embedded - Microcontrollers LM3S6C11-IBZ80-A2T
IC MCU 32BIT 512KB FLASH 108BGA

IC MCU 32BIT 512KB FLASH 108BGA

Supplier's Site Datasheet
Microcontrollers - LM3S6C11-IBZ80-A2T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S6C11-IBZ80-A2T
Microcontrollers LM3S6C11-IBZ80-A2T
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 108-BGA (10x10)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-LM3S6C11-IBZ80-A2T 1342047-LM3S6C11-IBZ80-A2T LM3S6C11-IBZ80-A2T LM3S6C11-IBZ80-A2T
Product Name Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
RAM 64 KB 512 KB 64 KB
Supply Voltage 3.6 volts 3 to 3.6 volts
Serial Interface I2C, Ethernet, UART, SPI, IrDA, USART
Package Type Other; BGA BGA; Other; 108-LFBGA
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL8R25MCAHXUMA7 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Embedded - Microcontrollers - ADUC842BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details