Texas Instruments High-Performance Analog 32-bit 32BIT 512KB Embedded Microcontroller MCU LM3S6C11-IBZ80-A1T

Description
IC MCU 32BIT 512KB FLASH 108BGA Product overview: LM3S6C11-IBZ80-A1T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S6C11-IBZ80-A 1T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 512KB FLASH 108BGA Product overview: LM3S6C11-IBZ80-A1T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S6C11-IBZ80-A 1T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-LM3S6C11-IBZ80-A1T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-LM3S6C11-IBZ80-A1T
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-LM3S6C11-IBZ80-A1T
IC MCU 32BIT 512KB FLASH 108BGA Product overview: LM3S6C11-IBZ80-A1T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S6C11-IBZ80-A 1T can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 108BGA Product overview: LM3S6C11-IBZ80-A1T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S6C11-IBZ80-A1T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1341982-LM3S6C11-IBZ80-A1T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1341982-LM3S6C11-IBZ80-A1T
Integrated Circuits (ICs) - Embedded - Microcontrollers 1341982-LM3S6C11-IBZ80-A1T
Win Source Part Number: 1341982-LM3S6C11-IBZ 80-A1T Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: Stellaris® ARM® Cortex®-M3S 6000 Core Processor: ARM® Cortex®-M3 Speed: 80MHz Package: Tape & Reel Standard Package: 1,500 Core Size: 32-Bit Single-Core Connectivity: Ethernet, I²C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 46 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 108-LFBGA Supplier Device Package: 108-BGA (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: LM3S6C11

Win Source Part Number: 1341982-LM3S6C11-IBZ80-A1T
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: Stellaris® ARM® Cortex®-M3S 6000
Core Processor: ARM® Cortex®-M3
Speed: 80MHz
Package: Tape & Reel
Standard Package: 1,500
Core Size: 32-Bit Single-Core
Connectivity: Ethernet, I²C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 46
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 108-LFBGA
Supplier Device Package: 108-BGA (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: LM3S6C11

Buy Now Datasheet
Microcontrollers - LM3S6C11-IBZ80-A1T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S6C11-IBZ80-A1T
Microcontrollers LM3S6C11-IBZ80-A1T
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 108-BGA (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - LM3S6C11-IBZ80-A1T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S6C11-IBZ80-A1T
Embedded - Microcontrollers LM3S6C11-IBZ80-A1T
IC MCU 32BIT 512KB FLASH 108BGA

IC MCU 32BIT 512KB FLASH 108BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-LM3S6C11-IBZ80-A1T 1341982-LM3S6C11-IBZ80-A1T LM3S6C11-IBZ80-A1T LM3S6C11-IBZ80-A1T
Product Name 32-bit 32BIT 512KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
RAM 64 KB 512 KB 64 KB
Serial Interface I2C, SPI, Ethernet, IrDA, UART, USART
Package Type Other; LFBGA BGA; Other; 108-LFBGA
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - A2C02340500 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details