Texas Instruments High-Performance Analog Microcontrollers LM3S6637-EQC50-A2

Description
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Request a Quote
Description
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM3S6637-EQC50-A2 is a microcontroller from the Stellaris series by Texas Instruments, featuring an ARM Cortex-M3 core. It operates at a clock speed of 50 MHz and includes 128 KB of flash memory. The device is packaged in a 100-pin LQFP format, measuring 14x14 mm. It is designed for industrial applications, with an operational temperature range of -40°C to +105°C. The microcontroller supports various peripherals, including motor control and serial communications, making it suitable for a wide range of embedded applications. Its architecture allows for efficient processing and integration into complex systems.

Datasheet Summary
Powered by GS/AI

The LM3S6637-EQC50-A2 is a microcontroller from the Stellaris series by Texas Instruments, featuring an ARM Cortex-M3 core. It operates at a clock speed of 50 MHz and includes 128 KB of flash memory. The device is packaged in a 100-pin LQFP format, measuring 14x14 mm. It is designed for industrial applications, with an operational temperature range of -40°C to +105°C. The microcontroller supports various peripherals, including motor control and serial communications, making it suitable for a wide range of embedded applications. Its architecture allows for efficient processing and integration into complex systems.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - LM3S6637-EQC50-A2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LM3S6637-EQC50-A2-ND
Microcontrollers LM3S6637-EQC50-A2-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - LM3S6637-EQC50-A2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S6637-EQC50-A2
Microcontrollers LM3S6637-EQC50-A2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - LM3S6637-EQC50-A2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S6637-EQC50-A2
Embedded - Microcontrollers LM3S6637-EQC50-A2
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S6637-EQC50-A2-ND LM3S6637-EQC50-A2 LM3S6637-EQC50-A2
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 50 MHz 50 MHz
Bits Other; A/D 4x10b
RAM 32 KB 32 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165L25MHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers
Embedded - Embedded - Microcontrollers - ADUC848BCP62-3 - 911047-ADUC848BCP62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details