Texas Instruments High-Performance Analog 25MHz 96KB 32KB Embedded Microcontroller MCU LM3S6422-IBZ25-A2T

Description
32b ARM MCU, 25MHz, 96KB Flash, 32KB RAM, LFBGA Product overview: LM3S6422-IBZ25-A2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 96KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHz, 96KB, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S6422-IBZ25-A 2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32b ARM MCU, 25MHz, 96KB Flash, 32KB RAM, LFBGA Product overview: LM3S6422-IBZ25-A2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 96KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHz, 96KB, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S6422-IBZ25-A 2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25MHz 96KB 32KB Embedded Microcontroller MCU - 685-LM3S6422-IBZ25-A2T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25MHz 96KB 32KB Embedded Microcontroller MCU
685-LM3S6422-IBZ25-A2T
25MHz 96KB 32KB Embedded Microcontroller MCU 685-LM3S6422-IBZ25-A2T
32b ARM MCU, 25MHz, 96KB Flash, 32KB RAM, LFBGA Product overview: LM3S6422-IBZ25-A2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 96KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHz, 96KB, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S6422-IBZ25-A 2T can be used for catalog matching and distributor lookup.

32b ARM MCU, 25MHz, 96KB Flash, 32KB RAM, LFBGA Product overview: LM3S6422-IBZ25-A2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 96KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHz, 96KB, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S6422-IBZ25-A2T can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - LM3S6422-IBZ25-A2T - 779071-LM3S6422-IBZ25-A2T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S6422-IBZ25-A2T
779071-LM3S6422-IBZ25-A2T
Embedded - Embedded - Microcontrollers - LM3S6422-IBZ25-A2T 779071-LM3S6422-IBZ25-A2T
Manufacturer: Texas Instruments Win Source Part Number: 779071-LM3S6422-IBZ2 5-A2T Series: Stellaris ARM Cortex-M3S 6000 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 25MHz Package: 108-LFBGA Core Size: 32-Bit Connectivity: Ethernet, IrDA, Microwire, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 2x10b Oscillator Type: Internal Supply Voltage: 2.25 V ~ 2.75 V Family Name: LM3S6422 Categories: Integrated Circuits (ICs) Manufacturer Package: 108-BGA (10x10) Alternative Parts (Cross-Reference): MAX32600-W00+TW; MAX32600-W00+W; MAX32625ITKL+T; MAX32626IWY+W; Introduction Date: June 04, 2009 ECCN: 3A991.a.2 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 779071-LM3S6422-IBZ25-A2T
Series: Stellaris ARM Cortex-M3S 6000
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 25MHz
Package: 108-LFBGA
Core Size: 32-Bit
Connectivity: Ethernet, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 2x10b
Oscillator Type: Internal
Supply Voltage: 2.25 V ~ 2.75 V
Family Name: LM3S6422
Categories: Integrated Circuits (ICs)
Manufacturer Package: 108-BGA (10x10)
Alternative Parts (Cross-Reference): MAX32600-W00+TW; MAX32600-W00+W; MAX32625ITKL+T; MAX32626IWY+W;
Introduction Date: June 04, 2009
ECCN: 3A991.a.2
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Embedded - Microcontrollers - LM3S6422-IBZ25-A2T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S6422-IBZ25-A2T
Embedded - Microcontrollers LM3S6422-IBZ25-A2T
IC MCU 32BIT 96KB FLASH 108BGA

IC MCU 32BIT 96KB FLASH 108BGA

Supplier's Site Datasheet
Microcontrollers - LM3S6422-IBZ25-A2T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S6422-IBZ25-A2T
Microcontrollers LM3S6422-IBZ25-A2T
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 25MHz 96KB (96K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 25MHz 96KB (96K x 8) FLASH 108-BGA (10x10)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-LM3S6422-IBZ25-A2T 779071-LM3S6422-IBZ25-A2T LM3S6422-IBZ25-A2T LM3S6422-IBZ25-A2T
Product Name 25MHz 96KB 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - LM3S6422-IBZ25-A2T Embedded - Microcontrollers Microcontrollers
RAM 32 KB 96 KB 32 KB
Supply Voltage 3.3 volts 2.25 to 2.75 volts
Serial Interface SPI, UART, Ethernet, IrDA, USART, I2C
Package Type Other; LFBGA BGA; Other; 108-LFBGA
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1201RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
Embedded - Microcontrollers - ADUC7033BSTZ-88 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C165LF3VHAFXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
6 suppliers