Texas Instruments High-Performance Analog 25MHz 96KB Embedded Microcontroller MCU LM3S6420-IQC25-A2

Description
RISC Microcontroller, 32-Bit, FLASH, 25MHz, CMOS, PQFP100
Request a Quote Datasheet
Description
RISC Microcontroller, 32-Bit, FLASH, 25MHz, CMOS, PQFP100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LM3S6420-IQC25-A2 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, 25MHz, CMOS, PQFP100

RISC Microcontroller, 32-Bit, FLASH, 25MHz, CMOS, PQFP100

Supplier's Site Datasheet
Singapore, Singapore
25MHz 96KB Embedded Microcontroller MCU
685-LM3S6420-IQC25-A2
25MHz 96KB Embedded Microcontroller MCU 685-LM3S6420-IQC25-A2
32b ARM MCU 25MHz 96KB FLASH LQFP SPI Ethernet UART I2C Product overview: LM3S6420-IQC25-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHz, 96KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S6420-IQC25-A 2 can be used for catalog matching and distributor lookup.

32b ARM MCU 25MHz 96KB FLASH LQFP SPI Ethernet UART I2C Product overview: LM3S6420-IQC25-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHz, 96KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S6420-IQC25-A2 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - 726-1072-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
726-1072-ND
Microcontrollers 726-1072-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 25MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 25MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - LM3S6420-IQC25-A2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S6420-IQC25-A2
Microcontrollers LM3S6420-IQC25-A2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 25MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 25MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)

Buy Now

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S6420-IQC25-A2 685-LM3S6420-IQC25-A2 726-1072-ND LM3S6420-IQC25-A2
Product Name 25MHz 96KB Embedded Microcontroller MCU Microcontrollers Microcontrollers
Data Bus 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Life Cycle Stage Obsolete Removed; Obsolete
ROM Type Flash Flash
Package Type QFP; Other; QFP100 Other; LQFP LFQP; Other; 100-LQFP QFP; Other; 100-LQFP
RAM 32 KB 32 KB 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C32523900 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC842BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - COP8SAA716M8/NOPB-TI - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details