Texas Instruments High-Performance Analog ARM Cortex-M 32-bit 50MHz 32KB Embedded Microcontroller MCU LM3S618-IGZ50-C2

Description
32-bit ARM Cortex M3 MCU, 50MHz, 32KB Flash, 48-Pin VQFN EP Product overview: LM3S618-IGZ50-C2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 50MHz, 32KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 50MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S618-IGZ50-C2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex M3 MCU, 50MHz, 32KB Flash, 48-Pin VQFN EP Product overview: LM3S618-IGZ50-C2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 50MHz, 32KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 50MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S618-IGZ50-C2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
ARM Cortex-M 32-bit 50MHz 32KB Embedded Microcontroller MCU
685-LM3S618-IGZ50-C2
ARM Cortex-M 32-bit 50MHz 32KB Embedded Microcontroller MCU 685-LM3S618-IGZ50-C2
32-bit ARM Cortex M3 MCU, 50MHz, 32KB Flash, 48-Pin VQFN EP Product overview: LM3S618-IGZ50-C2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 50MHz, 32KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 50MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S618-IGZ50-C2 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex M3 MCU, 50MHz, 32KB Flash, 48-Pin VQFN EP Product overview: LM3S618-IGZ50-C2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 50MHz, 32KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 50MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S618-IGZ50-C2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - LM3S618-IGZ50-C2 - 138964-LM3S618-IGZ50-C2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S618-IGZ50-C2
138964-LM3S618-IGZ50-C2
Embedded - Embedded - Microcontrollers - LM3S618-IGZ50-C2 138964-LM3S618-IGZ50-C2
Manufacturer: Texas Instruments Win Source Part Number: 138964-LM3S618-IGZ50 -C2 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 30 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 6x10b Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VQFN (7x7) Speed(Frequency): 50MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 260

Manufacturer: Texas Instruments
Win Source Part Number: 138964-LM3S618-IGZ50-C2
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 30
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x10b
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-VQFN (7x7)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 260

Buy Now Datasheet
Microcontrollers - 296-25551-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-25551-ND
Microcontrollers 296-25551-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 600 Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-VQFN (7x7)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 600 Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-VQFN (7x7)

Buy Now Datasheet
IC MCU 32BIT 32KB FLASH 48VQFN - 815-LM3S618-IGZ50-C2 - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 32KB FLASH 48VQFN
815-LM3S618-IGZ50-C2
IC MCU 32BIT 32KB FLASH 48VQFN 815-LM3S618-IGZ50-C2
IC MCU 32BIT 32KB FLASH 48VQFN

IC MCU 32BIT 32KB FLASH 48VQFN

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S618-IGZ50-C2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S618-IGZ50-C2
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S618-IGZ50-C2
IC MCU 32BIT 32KB FLASH 48VQFN

IC MCU 32BIT 32KB FLASH 48VQFN

Supplier's Site
Embedded - Microcontrollers - LM3S618-IGZ50-C2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S618-IGZ50-C2
Embedded - Microcontrollers LM3S618-IGZ50-C2
IC MCU 32BIT 32KB FLASH 48VQFN

IC MCU 32BIT 32KB FLASH 48VQFN

Supplier's Site Datasheet
Microcontrollers - LM3S618-IGZ50-C2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S618-IGZ50-C2
Microcontrollers LM3S618-IGZ50-C2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 600 Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-VQFN (7x7)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 600 Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-VQFN (7x7)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-LM3S618-IGZ50-C2 138964-LM3S618-IGZ50-C2 296-25551-ND 815-LM3S618-IGZ50-C2 LM3S618-IGZ50-C2 LM3S618-IGZ50-C2 LM3S618-IGZ50-C2
Product Name ARM Cortex-M 32-bit 50MHz 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - LM3S618-IGZ50-C2 Microcontrollers IC MCU 32BIT 32KB FLASH 48VQFN Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 10 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
RAM 8 KB 32 KB 8 KB 8 KB 8 KB 8 KB
Serial Interface SPI/SSI/UART SPI; UART; USART SPI; UART; USART; SPI, UART, USART
Package Type Other; VQFN EP Other; 48-VQFN (7x7) Other; 48-VFQFN Exposed Pad Other; 48-VFQFN Exposed Pad Other; 48-VFQFN Exposed Pad Other; 48-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - COP8SEC516M7CIH/E1000131 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers
Microcontrollers - CG7735AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC847BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details