IC MCU 32BIT 32KB FLASH 48VQFN
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 600 Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-VQFN (7x7)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LM3S617-EGZ50-C2 | LM3S617-EGZ50-C2 |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Discontinued at Digi-Key | |
| Clock Speed | 50 MHz | |
| RAM | 8 KB |