Texas Instruments High-Performance Analog Embedded - Embedded - Microcontrollers - LM3S615-IGZ50-C2 LM3S615-IGZ50-C2

Description
Manufacturer: Texas Instruments Win Source Part Number: 139772-LM3S615-IGZ50 -C2 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 34 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 2x10b Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VQFN (7x7) Speed(Frequency): 50MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 139772-LM3S615-IGZ50 -C2 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 34 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 2x10b Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VQFN (7x7) Speed(Frequency): 50MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - LM3S615-IGZ50-C2 - 139772-LM3S615-IGZ50-C2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S615-IGZ50-C2
139772-LM3S615-IGZ50-C2
Embedded - Embedded - Microcontrollers - LM3S615-IGZ50-C2 139772-LM3S615-IGZ50-C2
Manufacturer: Texas Instruments Win Source Part Number: 139772-LM3S615-IGZ50 -C2 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 34 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 2x10b Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VQFN (7x7) Speed(Frequency): 50MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 139772-LM3S615-IGZ50-C2
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 34
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 2x10b
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-VQFN (7x7)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 50MHz 32KB Embedded Microcontroller MCU
685-LM3S615-IGZ50-C2
ARM Cortex-M 32-bit 50MHz 32KB Embedded Microcontroller MCU 685-LM3S615-IGZ50-C2
32-bit ARM Cortex M3 MCU, 50MHz, 32KB Flash, 48-Pin VQFN EP Product overview: LM3S615-IGZ50-C2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 50MHz, 32KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 50MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S615-IGZ50-C2 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex M3 MCU, 50MHz, 32KB Flash, 48-Pin VQFN EP Product overview: LM3S615-IGZ50-C2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 50MHz, 32KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 50MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S615-IGZ50-C2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-25530-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-25530-5-ND
Microcontrollers 296-25530-5-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 600 Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-VQFN (7x7)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 600 Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - LM3S615-IGZ50-C2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S615-IGZ50-C2
Embedded - Microcontrollers LM3S615-IGZ50-C2
IC MCU 32BIT 32KB FLASH 48VQFN

IC MCU 32BIT 32KB FLASH 48VQFN

Supplier's Site Datasheet
Microcontrollers - LM3S615-IGZ50-C2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S615-IGZ50-C2
Microcontrollers LM3S615-IGZ50-C2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 600 Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-VQFN (7x7)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 600 Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S615-IGZ50-C2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S615-IGZ50-C2
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S615-IGZ50-C2
IC MCU 32BIT 32KB FLASH 48VQFN

IC MCU 32BIT 32KB FLASH 48VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 139772-LM3S615-IGZ50-C2 685-LM3S615-IGZ50-C2 296-25530-5-ND LM3S615-IGZ50-C2 LM3S615-IGZ50-C2 LM3S615-IGZ50-C2
Product Name Embedded - Embedded - Microcontrollers - LM3S615-IGZ50-C2 ARM Cortex-M 32-bit 50MHz 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
RAM 32 KB 8 KB 8 KB 8 KB 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

1 GHz 3.3V Embedded Microcontroller MCU - 879-CC1310F128RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ACE1502EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Application Specific Microcontrollers - ADM5120PX-AB-T-2-ND - DigiKey
Specs
RAM 16 KB
Serial Interface UART; USB
Package Type Other; 208-BFQFP Exposed Pad
View Details
5 suppliers