Texas Instruments High-Performance Analog Microcontrollers LM3S6110-EQC25-A2T

Description
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - LM3S6110-EQC25-A2T-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LM3S6110-EQC25-A2T-ND
Microcontrollers LM3S6110-EQC25-A2T-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S6110-EQC25-A2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S6110-EQC25-A2T
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S6110-EQC25-A2T
IC MCU 32BIT 64KB FLASH 100LQFP

IC MCU 32BIT 64KB FLASH 100LQFP

Supplier's Site
Microcontrollers - LM3S6110-EQC25-A2T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S6110-EQC25-A2T
Microcontrollers LM3S6110-EQC25-A2T
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

Buy Now
Embedded - Microcontrollers - LM3S6110-EQC25-A2T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S6110-EQC25-A2T
Embedded - Microcontrollers LM3S6110-EQC25-A2T
IC MCU 32BIT 64KB FLASH 100LQFP

IC MCU 32BIT 64KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S6110-EQC25-A2T-ND LM3S6110-EQC25-A2T LM3S6110-EQC25-A2T LM3S6110-EQC25-A2T
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 25 MHz 25 MHz 25 MHz
RAM 16 KB 16 KB 16 KB
ROM 64 KB
ROM Type Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC848BS32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details