Texas Instruments High-Performance Analog Embedded - Embedded - Microcontrollers - LM3S611-IGZ50-C2 LM3S611-IGZ50-C2

Description
Manufacturer: Texas Instruments Win Source Part Number: 139915-LM3S611-IGZ50 -C2 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 32 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VQFN (7x7) Speed(Frequency): 50MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 139915-LM3S611-IGZ50 -C2 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 32 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VQFN (7x7) Speed(Frequency): 50MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM3S611-IGZ50-C2 is a microcontroller from the Stellaris series by Texas Instruments, featuring an ARM Cortex-M3 core. It operates at a clock speed of 50 MHz and includes 32 KB of FLASH memory. The device is packaged in a 48-pin QFN configuration, suitable for applications requiring a compact footprint. The operating temperature range for this part is specified as industrial, from -40°C to +105°C, making it suitable for a variety of demanding environments. The microcontroller supports various peripherals, including motor control and serial communications, enhancing its versatility for embedded applications. This part is designed for engineers looking for a reliable and efficient microcontroller for their projects.

Datasheet Summary
Powered by GS/AI

The LM3S611-IGZ50-C2 is a microcontroller from the Stellaris series by Texas Instruments, featuring an ARM Cortex-M3 core. It operates at a clock speed of 50 MHz and includes 32 KB of FLASH memory. The device is packaged in a 48-pin QFN configuration, suitable for applications requiring a compact footprint. The operating temperature range for this part is specified as industrial, from -40°C to +105°C, making it suitable for a variety of demanding environments. The microcontroller supports various peripherals, including motor control and serial communications, enhancing its versatility for embedded applications. This part is designed for engineers looking for a reliable and efficient microcontroller for their projects.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - LM3S611-IGZ50-C2 - 139915-LM3S611-IGZ50-C2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S611-IGZ50-C2
139915-LM3S611-IGZ50-C2
Embedded - Embedded - Microcontrollers - LM3S611-IGZ50-C2 139915-LM3S611-IGZ50-C2
Manufacturer: Texas Instruments Win Source Part Number: 139915-LM3S611-IGZ50 -C2 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 32 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VQFN (7x7) Speed(Frequency): 50MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 139915-LM3S611-IGZ50-C2
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 32
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-VQFN (7x7)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 50MHz 32KB Embedded Microcontroller MCU
685-LM3S611-IGZ50-C2
ARM Cortex-M 32-bit 50MHz 32KB Embedded Microcontroller MCU 685-LM3S611-IGZ50-C2
32-bit ARM Cortex M3 MCU, 50MHz, 32KB Flash, 48-Pin VQFN EP Product overview: LM3S611-IGZ50-C2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 50MHz, 32KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 50MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S611-IGZ50-C2 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex M3 MCU, 50MHz, 32KB Flash, 48-Pin VQFN EP Product overview: LM3S611-IGZ50-C2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 50MHz, 32KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 50MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S611-IGZ50-C2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-25527-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-25527-5-ND
Microcontrollers 296-25527-5-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 600 Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-VQFN (7x7)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 600 Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S611-IGZ50-C2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S611-IGZ50-C2
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S611-IGZ50-C2
IC MCU 32BIT 32KB FLASH 48VQFN

IC MCU 32BIT 32KB FLASH 48VQFN

Supplier's Site
Embedded - Microcontrollers - LM3S611-IGZ50-C2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S611-IGZ50-C2
Embedded - Microcontrollers LM3S611-IGZ50-C2
IC MCU 32BIT 32KB FLASH 48VQFN

IC MCU 32BIT 32KB FLASH 48VQFN

Supplier's Site Datasheet
Microcontrollers - LM3S611-IGZ50-C2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S611-IGZ50-C2
Microcontrollers LM3S611-IGZ50-C2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 600 Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-VQFN (7x7)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 600 Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-VQFN (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 139915-LM3S611-IGZ50-C2 685-LM3S611-IGZ50-C2 296-25527-5-ND LM3S611-IGZ50-C2 LM3S611-IGZ50-C2 LM3S611-IGZ50-C2
Product Name Embedded - Embedded - Microcontrollers - LM3S611-IGZ50-C2 ARM Cortex-M 32-bit 50MHz 32KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
RAM 32 KB 8 KB 8 KB 8 KB 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - D36780ZGU100 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - C164CI8RMCAKXUMB1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC824BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details