Texas Instruments High-Performance Analog ARM Cortex-M 32-bit 50MHz 32KB Embedded Microcontroller MCU LM3S601-IGZ50-C2

Description
32-bit ARM Cortex M3 MCU, 50MHz, 32KB Flash, 48-Pin VQFN EP Product overview: LM3S601-IGZ50-C2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 50MHz, 32KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 50MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S601-IGZ50-C2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex M3 MCU, 50MHz, 32KB Flash, 48-Pin VQFN EP Product overview: LM3S601-IGZ50-C2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 50MHz, 32KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 50MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S601-IGZ50-C2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
ARM Cortex-M 32-bit 50MHz 32KB Embedded Microcontroller MCU
685-LM3S601-IGZ50-C2
ARM Cortex-M 32-bit 50MHz 32KB Embedded Microcontroller MCU 685-LM3S601-IGZ50-C2
32-bit ARM Cortex M3 MCU, 50MHz, 32KB Flash, 48-Pin VQFN EP Product overview: LM3S601-IGZ50-C2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 50MHz, 32KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 50MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S601-IGZ50-C2 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex M3 MCU, 50MHz, 32KB Flash, 48-Pin VQFN EP Product overview: LM3S601-IGZ50-C2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 50MHz, 32KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 50MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S601-IGZ50-C2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-25524-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-25524-5-ND
Microcontrollers 296-25524-5-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 600 Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-VQFN (7x7)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 600 Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LM3S601-IGZ50-C2 - 138927-LM3S601-IGZ50-C2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S601-IGZ50-C2
138927-LM3S601-IGZ50-C2
Embedded - Embedded - Microcontrollers - LM3S601-IGZ50-C2 138927-LM3S601-IGZ50-C2
Manufacturer: Texas Instruments Win Source Part Number: 138927-LM3S601-IGZ50 -C2 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 36 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VQFN (7x7) Speed(Frequency): 50MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 138927-LM3S601-IGZ50-C2
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 36
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-VQFN (7x7)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - LM3S601-IGZ50-C2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S601-IGZ50-C2
Microcontrollers LM3S601-IGZ50-C2
* Microcontroller IC

* Microcontroller IC

Buy Now Datasheet
Microcontrollers - LM3S601-IGZ50-C2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S601-IGZ50-C2
Microcontrollers LM3S601-IGZ50-C2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 600 Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-VQFN (7x7)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 600 Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S601-IGZ50-C2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S601-IGZ50-C2
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S601-IGZ50-C2
IC MCU 32BIT 32KB FLASH 48VQFN

IC MCU 32BIT 32KB FLASH 48VQFN

Supplier's Site
Embedded - Microcontrollers - LM3S601-IGZ50-C2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S601-IGZ50-C2
Embedded - Microcontrollers LM3S601-IGZ50-C2
IC MCU 32BIT 32KB FLASH 48VQFN

IC MCU 32BIT 32KB FLASH 48VQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-LM3S601-IGZ50-C2 296-25524-5-ND 138927-LM3S601-IGZ50-C2 LM3S601-IGZ50-C2 LM3S601-IGZ50-C2 LM3S601-IGZ50-C2 LM3S601-IGZ50-C2
Product Name ARM Cortex-M 32-bit 50MHz 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - LM3S601-IGZ50-C2 Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
RAM 8 KB 8 KB 32 KB 8 KB 8 KB
Serial Interface I2C/SSI/UART SPI; UART; USART
Package Type Other; VQFN EP Other; 48-VFQFN Exposed Pad Other; 48-VQFN (7x7) Other; 48-VFQFN Exposed Pad Other; 48-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG8000AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active
Clock Speed 48 MHz
View Details
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details