Texas Instruments High-Performance Analog Microcontrollers LM3S5P3B-IBZ80-C5T

Description
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 5000 Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 108-BGA (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 5000 Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 108-BGA (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - LM3S5P3B-IBZ80-C5T-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LM3S5P3B-IBZ80-C5T-ND
Microcontrollers LM3S5P3B-IBZ80-C5T-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 5000 Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 5000 Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 108-BGA (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - LM3S5P3B-IBZ80-C5T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S5P3B-IBZ80-C5T
Embedded - Microcontrollers LM3S5P3B-IBZ80-C5T
IC MCU 32BIT 64KB FLASH 108BGA

IC MCU 32BIT 64KB FLASH 108BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S5P3B-IBZ80-C5T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S5P3B-IBZ80-C5T
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S5P3B-IBZ80-C5T
IC MCU 32BIT 64KB FLASH 108BGA

IC MCU 32BIT 64KB FLASH 108BGA

Supplier's Site
Microcontrollers - LM3S5P3B-IBZ80-C5T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S5P3B-IBZ80-C5T
Microcontrollers LM3S5P3B-IBZ80-C5T
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 5000 Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 5000 Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 108-BGA (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S5P3B-IBZ80-C5T-ND LM3S5P3B-IBZ80-C5T LM3S5P3B-IBZ80-C5T LM3S5P3B-IBZ80-C5T
Product Name Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 80 MHz 80 MHz 80 MHz
Bits Other; A/D 16x10b
RAM 24 KB 24 KB 24 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
RF and Wireless - RF Transceiver ICs - CC1110F16RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - C164CI8RMCAKXUMB3 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers