Texas Instruments High-Performance Analog Microcontrollers LM3S5G31-IQC80-A1T

Description
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 5000 Microcontroller IC 32-Bit Single-Core 80MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 5000 Microcontroller IC 32-Bit Single-Core 80MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - LM3S5G31-IQC80-A1T-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LM3S5G31-IQC80-A1T-ND
Microcontrollers LM3S5G31-IQC80-A1T-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 5000 Microcontroller IC 32-Bit Single-Core 80MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 5000 Microcontroller IC 32-Bit Single-Core 80MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - LM3S5G31-IQC80-A1T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S5G31-IQC80-A1T
Embedded - Microcontrollers LM3S5G31-IQC80-A1T
IC MCU 32BIT 384KB FLASH 100LQFP

IC MCU 32BIT 384KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - LM3S5G31-IQC80-A1T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S5G31-IQC80-A1T
Microcontrollers LM3S5G31-IQC80-A1T
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 5000 Microcontroller IC 32-Bit Single-Core 80MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 5000 Microcontroller IC 32-Bit Single-Core 80MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)

Buy Now

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S5G31-IQC80-A1T-ND LM3S5G31-IQC80-A1T LM3S5G31-IQC80-A1T
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 80 MHz 80 MHz
Bits Other; A/D 16x12b
RAM 64 KB 64 KB
ROM 384 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Microcontrollers - C161PILM3VCABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers