Texas Instruments High-Performance Analog 32-bit 80MHz 128KB Embedded Microcontroller MCU LM3S5791-IQC80-C3

Description
32-bit ARM MCU, 80MHz, 128KB Flash, LQFP, 72 I/O Product overview: LM3S5791-IQC80-C3 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S5791-IQC80-C 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM MCU, 80MHz, 128KB Flash, LQFP, 72 I/O Product overview: LM3S5791-IQC80-C3 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S5791-IQC80-C 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 80MHz 128KB Embedded Microcontroller MCU
685-LM3S5791-IQC80-C3
32-bit 80MHz 128KB Embedded Microcontroller MCU 685-LM3S5791-IQC80-C3
32-bit ARM MCU, 80MHz, 128KB Flash, LQFP, 72 I/O Product overview: LM3S5791-IQC80-C3 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S5791-IQC80-C 3 can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 80MHz, 128KB Flash, LQFP, 72 I/O Product overview: LM3S5791-IQC80-C3 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S5791-IQC80-C3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - LM3S5791-IQC80-C3-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LM3S5791-IQC80-C3-ND
Microcontrollers LM3S5791-IQC80-C3-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 5000 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 5000 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LM3S5791-IQC80-C3 - 019236-LM3S5791-IQC80-C3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S5791-IQC80-C3
019236-LM3S5791-IQC80-C3
Embedded - Embedded - Microcontrollers - LM3S5791-IQC80-C3 019236-LM3S5791-IQC80-C3
Manufacturer: Texas Instruments Win Source Part Number: 019236-LM3S5791-IQC8 0-C3 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 72 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 80MHz Supply Voltage - Operating: 1.08 V to 1.32 V Part Core Size: 32-Bit Data RAM Size: 64K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Texas Instruments
Win Source Part Number: 019236-LM3S5791-IQC80-C3
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 72
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 80MHz
Supply Voltage - Operating: 1.08 V to 1.32 V
Part Core Size: 32-Bit
Data RAM Size: 64K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
Microcontrollers - LM3S5791-IQC80-C3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S5791-IQC80-C3
Microcontrollers LM3S5791-IQC80-C3
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 5000 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 5000 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - LM3S5791-IQC80-C3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S5791-IQC80-C3
Embedded - Microcontrollers LM3S5791-IQC80-C3
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S5791-IQC80-C3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S5791-IQC80-C3
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S5791-IQC80-C3
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-LM3S5791-IQC80-C3 LM3S5791-IQC80-C3-ND 019236-LM3S5791-IQC80-C3 LM3S5791-IQC80-C3 LM3S5791-IQC80-C3 LM3S5791-IQC80-C3
Product Name 32-bit 80MHz 128KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - LM3S5791-IQC80-C3 Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
RAM 64 KB 64 KB 128 KB 64 KB 64 KB
Supply Voltage 3.3 volts 1.08 to 1.32 volts 1.08 to 1.32 volts 1.32 volts
Serial Interface SPI, CAN, UART, I2C, USB, IrDA, USART, EBI/EMI CAN; SPI; UART; USART; USB
Package Type Other; LQFP LFQP; Other; 100-LQFP QFP; Other; 100-LQFP (14x14) QFP; Other; 100-LQFP Other; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

32-bit 1GHz 128KB VQFN Embedded Microcontroller MCU - 879-CC1310F128RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ACE1502VMT - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
 - C167CSL16M3VCAFXQLA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
2 suppliers