Texas Instruments High-Performance Analog Microcontrollers LM3S5791-IQC80-B1

Description
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 5000 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 5000 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - LM3S5791-IQC80-B1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LM3S5791-IQC80-B1-ND
Microcontrollers LM3S5791-IQC80-B1-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 5000 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 5000 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - LM3S5791-IQC80-B1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S5791-IQC80-B1
Microcontrollers LM3S5791-IQC80-B1
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 5000 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 5000 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - LM3S5791-IQC80-B1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S5791-IQC80-B1
Embedded - Microcontrollers LM3S5791-IQC80-B1
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S5791-IQC80-B1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S5791-IQC80-B1
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S5791-IQC80-B1
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S5791-IQC80-B1-ND LM3S5791-IQC80-B1 LM3S5791-IQC80-B1 LM3S5791-IQC80-B1
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 80 MHz 80 MHz 80 MHz
Bits Other; A/D 16x10b
RAM 64 KB 64 KB 64 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC845BCP62-3 - 911046-ADUC845BCP62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - D36780ZGU100 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microcontrollers - CG7281AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers