Texas Instruments High-Performance Analog Embedded - Embedded - Microcontrollers - LM3S3J26-IQR50-C3 LM3S3J26-IQR50-C3

Description
Microcontroller, 32-Bit, FLASH, 50MHz, CMOS, PQFP64
Request a Quote Datasheet
Description
Microcontroller, 32-Bit, FLASH, 50MHz, CMOS, PQFP64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LM3S3J26-IQR50-C3 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 32-Bit, FLASH, 50MHz, CMOS, PQFP64

Microcontroller, 32-Bit, FLASH, 50MHz, CMOS, PQFP64

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - LM3S3J26-IQR50-C3 - 129805-LM3S3J26-IQR50-C3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S3J26-IQR50-C3
129805-LM3S3J26-IQR50-C3
Embedded - Embedded - Microcontrollers - LM3S3J26-IQR50-C3 129805-LM3S3J26-IQR50-C3
Manufacturer: Texas Instruments Win Source Part Number: 129805-LM3S3J26-IQR5 0-C3 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 33 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 50MHz Supply Voltage - Operating: 1.08 V to 1.32 V Part Core Size: 32-Bit Data RAM Size: 20K x 8 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 129805-LM3S3J26-IQR50-C3
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 33
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 1.08 V to 1.32 V
Part Core Size: 32-Bit
Data RAM Size: 20K x 8
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 50MHz 128KB Embedded Microcontroller MCU - 685-LM3S3J26-IQR50-C3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 50MHz 128KB Embedded Microcontroller MCU
685-LM3S3J26-IQR50-C3
32-bit 50MHz 128KB Embedded Microcontroller MCU 685-LM3S3J26-IQR50-C3
32-Bit ARM MCU, 50MHz, 128KB Flash, LQFP Product overview: LM3S3J26-IQR50-C3 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 50MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S3J26-IQR50-C 3 can be used for catalog matching and distributor lookup.

32-Bit ARM MCU, 50MHz, 128KB Flash, LQFP Product overview: LM3S3J26-IQR50-C3 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 50MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S3J26-IQR50-C3 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S3J26-IQR50-C3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S3J26-IQR50-C3
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S3J26-IQR50-C3
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site
Microcontrollers - LM3S3J26-IQR50-C3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S3J26-IQR50-C3
Microcontrollers LM3S3J26-IQR50-C3
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 3000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 3000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S3J26-IQR50-C3 129805-LM3S3J26-IQR50-C3 685-LM3S3J26-IQR50-C3 LM3S3J26-IQR50-C3 LM3S3J26-IQR50-C3
Product Name Embedded - Embedded - Microcontrollers - LM3S3J26-IQR50-C3 32-bit 50MHz 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Life Cycle Stage Obsolete Obsolete(EOL) Removed; Obsolete Removed; Obsolete
ROM Type Flash Flash; FLASH Flash; FLASH
Package Type QFP; Other; QFP64 QFP; Other; 64-LQFP (10x10) Other; LQFP Other; 64-LQFP QFP; Other; 64-LQFP
Clock Speed 50 MHz 50 MHz 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - AN985B-BG-T-V1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers