ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 300 Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 48-VQFN (7x7)
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 300 Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 48-VQFN (7x7)
IC MCU 32BIT 16KB FLASH 48VQFN
IC MCU 32BIT 16KB FLASH 48VQFN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LM3S310-EGZ25-C2T-ND | LM3S310-EGZ25-C2T | LM3S310-EGZ25-C2T | LM3S310-EGZ25-C2T |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | |
| RAM | 4 KB | 4 KB | 4 KB | |
| ROM | 16 KB | |||
| ROM Type | Flash | Flash; FLASH |