Texas Instruments High-Performance Analog Microcontrollers LM3S310-EGZ25-C2

Description
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 300 Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 48-VQFN (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 300 Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 48-VQFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - LM3S310-EGZ25-C2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LM3S310-EGZ25-C2-ND
Microcontrollers LM3S310-EGZ25-C2-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 300 Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 48-VQFN (7x7)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 300 Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Microcontrollers - LM3S310-EGZ25-C2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S310-EGZ25-C2
Microcontrollers LM3S310-EGZ25-C2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 300 Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 48-VQFN (7x7)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 300 Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S310-EGZ25-C2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S310-EGZ25-C2
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S310-EGZ25-C2
IC MCU 32BIT 16KB FLASH 48VQFN

IC MCU 32BIT 16KB FLASH 48VQFN

Supplier's Site
Embedded - Microcontrollers - LM3S310-EGZ25-C2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S310-EGZ25-C2
Embedded - Microcontrollers LM3S310-EGZ25-C2
IC MCU 32BIT 16KB FLASH 48VQFN

IC MCU 32BIT 16KB FLASH 48VQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S310-EGZ25-C2-ND LM3S310-EGZ25-C2 LM3S310-EGZ25-C2 LM3S310-EGZ25-C2
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 25 MHz 25 MHz 25 MHz
RAM 4 KB 4 KB 4 KB
ROM 16 KB
ROM Type Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC831BS-REEL - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers