Texas Instruments High-Performance Analog ARM Cortex-M 32-bit 25MHz 16KB Embedded Microcontroller MCU LM3S308-IGZ25-C2

Description
32-bit ARM Cortex M3 MCU, 25MHz, 16KB Flash, 48-Pin VQFN EP Product overview: LM3S308-IGZ25-C2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 25MHz, 16KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 25MHz, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S308-IGZ25-C2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex M3 MCU, 25MHz, 16KB Flash, 48-Pin VQFN EP Product overview: LM3S308-IGZ25-C2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 25MHz, 16KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 25MHz, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S308-IGZ25-C2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
ARM Cortex-M 32-bit 25MHz 16KB Embedded Microcontroller MCU
685-LM3S308-IGZ25-C2
ARM Cortex-M 32-bit 25MHz 16KB Embedded Microcontroller MCU 685-LM3S308-IGZ25-C2
32-bit ARM Cortex M3 MCU, 25MHz, 16KB Flash, 48-Pin VQFN EP Product overview: LM3S308-IGZ25-C2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 25MHz, 16KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 25MHz, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S308-IGZ25-C2 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex M3 MCU, 25MHz, 16KB Flash, 48-Pin VQFN EP Product overview: LM3S308-IGZ25-C2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 25MHz, 16KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 25MHz, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S308-IGZ25-C2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-25517-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-25517-ND
Microcontrollers 296-25517-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 300 Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 48-VQFN (7x7)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 300 Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LM3S308-IGZ25-C2 - 122830-LM3S308-IGZ25-C2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S308-IGZ25-C2
122830-LM3S308-IGZ25-C2
Embedded - Embedded - Microcontrollers - LM3S308-IGZ25-C2 122830-LM3S308-IGZ25-C2
Manufacturer: Texas Instruments Win Source Part Number: 122830-LM3S308-IGZ25 -C2 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 28 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VQFN (7x7) Speed(Frequency): 25MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 260

Manufacturer: Texas Instruments
Win Source Part Number: 122830-LM3S308-IGZ25-C2
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 28
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-VQFN (7x7)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 4K x 8
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 260

Buy Now Datasheet
Microcontrollers - LM3S308-IGZ25-C2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S308-IGZ25-C2
Microcontrollers LM3S308-IGZ25-C2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 300 Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 48-VQFN (7x7)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 300 Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 48-VQFN (7x7)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S308-IGZ25-C2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S308-IGZ25-C2
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S308-IGZ25-C2
IC MCU 32BIT 16KB FLASH 48VQFN

IC MCU 32BIT 16KB FLASH 48VQFN

Supplier's Site
Embedded - Microcontrollers - LM3S308-IGZ25-C2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S308-IGZ25-C2
Embedded - Microcontrollers LM3S308-IGZ25-C2
IC MCU 32BIT 16KB FLASH 48VQFN

IC MCU 32BIT 16KB FLASH 48VQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-LM3S308-IGZ25-C2 296-25517-ND 122830-LM3S308-IGZ25-C2 LM3S308-IGZ25-C2 LM3S308-IGZ25-C2 LM3S308-IGZ25-C2
Product Name ARM Cortex-M 32-bit 25MHz 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - LM3S308-IGZ25-C2 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
RAM 4 KB 4 KB 16 KB 4 KB 4 KB
Serial Interface I2C/SSI/UART SPI; UART; USART
Package Type Other; VQFN EP Other; 48-VFQFN Exposed Pad Other; 48-VQFN (7x7) Other; 48-VFQFN Exposed Pad Other; 48-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1209F-44IM/F - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
 - CR16MFS944V7 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7679AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers