Texas Instruments Electronic Surplus - LM3S300-IQN25-C2 LM3S300-IQN25-C2

Description
Manufacturer: Texas Instruments Win Source Part Number: 1199371-LM3S300-IQN2 5-C2 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 25MHz Connectivity: I2C, Microwire, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Supply Voltage: 3V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: LM3S300 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 36 Date RAM Size: 4K x 8
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1199371-LM3S300-IQN2 5-C2 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 25MHz Connectivity: I2C, Microwire, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Supply Voltage: 3V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: LM3S300 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 36 Date RAM Size: 4K x 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LM3S300-IQN25-C2 - 1199371-LM3S300-IQN25-C2 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM3S300-IQN25-C2
1199371-LM3S300-IQN25-C2
Electronic Surplus - LM3S300-IQN25-C2 1199371-LM3S300-IQN25-C2
Manufacturer: Texas Instruments Win Source Part Number: 1199371-LM3S300-IQN2 5-C2 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 25MHz Connectivity: I2C, Microwire, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Supply Voltage: 3V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: LM3S300 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 36 Date RAM Size: 4K x 8

Manufacturer: Texas Instruments
Win Source Part Number: 1199371-LM3S300-IQN25-C2
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M3
Speed: 25MHz
Connectivity: I2C, Microwire, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Supply Voltage: 3V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: LM3S300
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 36
Date RAM Size: 4K x 8

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1199371-LM3S300-IQN25-C2
Product Name Electronic Surplus - LM3S300-IQN25-C2
Unlock Full Specs
to access all available technical data

Similar Products