Texas Instruments High-Performance Analog 80MHz 512KB 96KB Embedded Microcontroller MCU LM3S2D93-IBZ80-A2T

Description
32b ARM MCU, 80MHz, 512KB FLASH, 96KB RAM, LFBGA Product overview: LM3S2D93-IBZ80-A2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 512KB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 80MHz, 512KB, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S2D93-IBZ80-A 2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32b ARM MCU, 80MHz, 512KB FLASH, 96KB RAM, LFBGA Product overview: LM3S2D93-IBZ80-A2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 512KB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 80MHz, 512KB, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S2D93-IBZ80-A 2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80MHz 512KB 96KB Embedded Microcontroller MCU - 685-LM3S2D93-IBZ80-A2T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80MHz 512KB 96KB Embedded Microcontroller MCU
685-LM3S2D93-IBZ80-A2T
80MHz 512KB 96KB Embedded Microcontroller MCU 685-LM3S2D93-IBZ80-A2T
32b ARM MCU, 80MHz, 512KB FLASH, 96KB RAM, LFBGA Product overview: LM3S2D93-IBZ80-A2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 512KB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 80MHz, 512KB, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S2D93-IBZ80-A 2T can be used for catalog matching and distributor lookup.

32b ARM MCU, 80MHz, 512KB FLASH, 96KB RAM, LFBGA Product overview: LM3S2D93-IBZ80-A2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 512KB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 80MHz, 512KB, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S2D93-IBZ80-A2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - LM3S2D93-IBZ80-A2T - 800837-LM3S2D93-IBZ80-A2T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S2D93-IBZ80-A2T
800837-LM3S2D93-IBZ80-A2T
Embedded - Embedded - Microcontrollers - LM3S2D93-IBZ80-A2T 800837-LM3S2D93-IBZ80-A2T
Manufacturer: Texas Instruments Win Source Part Number: 800837-LM3S2D93-IBZ8 0-A2T Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex -M3 Speed: 80MHz Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 67 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 96K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Part Status: Obsolete (End Of Life) Supplier Device Package: 108-BGA (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 108-LFBGA Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Part Number Series: LM3S2D93 Voltage - Supply (Vcc/Vdd): 1.235V ~ 1.365V

Manufacturer: Texas Instruments
Win Source Part Number: 800837-LM3S2D93-IBZ80-A2T
Packaging: Reel
Mounting Style: SMD
Core Processor: ARM Cortex -M3
Speed: 80MHz
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 67
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 96K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Part Status: Obsolete (End Of Life)
Supplier Device Package: 108-BGA (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 108-LFBGA
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Part Number Series: LM3S2D93
Voltage - Supply (Vcc/Vdd): 1.235V ~ 1.365V

Buy Now
Microcontrollers - LM3S2D93-IBZ80-A2T-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LM3S2D93-IBZ80-A2T-ND
Microcontrollers LM3S2D93-IBZ80-A2T-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 108-BGA (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S2D93-IBZ80-A2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S2D93-IBZ80-A2T
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S2D93-IBZ80-A2T
IC MCU 32BIT 512KB FLASH 108BGA

IC MCU 32BIT 512KB FLASH 108BGA

Supplier's Site
Embedded - Microcontrollers - LM3S2D93-IBZ80-A2T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S2D93-IBZ80-A2T
Embedded - Microcontrollers LM3S2D93-IBZ80-A2T
IC MCU 32BIT 512KB FLASH 108BGA

IC MCU 32BIT 512KB FLASH 108BGA

Supplier's Site Datasheet
Microcontrollers - LM3S2D93-IBZ80-A2T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S2D93-IBZ80-A2T
Microcontrollers LM3S2D93-IBZ80-A2T
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 108-BGA (10x10)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-LM3S2D93-IBZ80-A2T 800837-LM3S2D93-IBZ80-A2T LM3S2D93-IBZ80-A2T-ND LM3S2D93-IBZ80-A2T LM3S2D93-IBZ80-A2T LM3S2D93-IBZ80-A2T
Product Name 80MHz 512KB 96KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - LM3S2D93-IBZ80-A2T Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
RAM 96 KB 512 KB 96 KB 96 KB 96 KB
Serial Interface I2C, SPI, IrDA, UART, USART, EBI/EMI, CAN, I2S CAN; SPI; UART; USART
Package Type Other; LFBGA Other; 108-LFBGA BGA; Other; 108-LFBGA BGA; Other; 108-LFBGA
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7033BSTZ-8L-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C164SL8R25MCAHXUMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers