Texas Instruments High-Performance Analog Embedded - Embedded - Microcontrollers - LM3S2D93-IBZ80-A2 LM3S2D93-IBZ80-A2

Description
Manufacturer: Texas Instruments Win Source Part Number: 131149-LM3S2D93-IBZ8 0-A2 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 67 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 108-BGA (10x10) Speed(Frequency): 80MHz Supply Voltage - Operating: 1.235 V to 1.365 V Part Core Size: 32-Bit Data RAM Size: 96K x 8 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 184
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 131149-LM3S2D93-IBZ8 0-A2 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 67 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 108-BGA (10x10) Speed(Frequency): 80MHz Supply Voltage - Operating: 1.235 V to 1.365 V Part Core Size: 32-Bit Data RAM Size: 96K x 8 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 184
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - LM3S2D93-IBZ80-A2 - 131149-LM3S2D93-IBZ80-A2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S2D93-IBZ80-A2
131149-LM3S2D93-IBZ80-A2
Embedded - Embedded - Microcontrollers - LM3S2D93-IBZ80-A2 131149-LM3S2D93-IBZ80-A2
Manufacturer: Texas Instruments Win Source Part Number: 131149-LM3S2D93-IBZ8 0-A2 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 67 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 108-BGA (10x10) Speed(Frequency): 80MHz Supply Voltage - Operating: 1.235 V to 1.365 V Part Core Size: 32-Bit Data RAM Size: 96K x 8 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 184

Manufacturer: Texas Instruments
Win Source Part Number: 131149-LM3S2D93-IBZ80-A2
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 67
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 108-BGA (10x10)
Speed(Frequency): 80MHz
Supply Voltage - Operating: 1.235 V to 1.365 V
Part Core Size: 32-Bit
Data RAM Size: 96K x 8
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 184

Buy Now Datasheet
80MHz 512KB 96KB Embedded Microcontroller MCU - 685-LM3S2D93-IBZ80-A2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80MHz 512KB 96KB Embedded Microcontroller MCU
685-LM3S2D93-IBZ80-A2
80MHz 512KB 96KB Embedded Microcontroller MCU 685-LM3S2D93-IBZ80-A2
32b ARM MCU, 80MHz, 512KB Flash, 96KB RAM, LFBGA Product overview: LM3S2D93-IBZ80-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 512KB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 80MHz, 512KB, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S2D93-IBZ80-A 2 can be used for catalog matching and distributor lookup.

32b ARM MCU, 80MHz, 512KB Flash, 96KB RAM, LFBGA Product overview: LM3S2D93-IBZ80-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 512KB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 80MHz, 512KB, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S2D93-IBZ80-A2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - LM3S2D93-IBZ80-A2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LM3S2D93-IBZ80-A2-ND
Microcontrollers LM3S2D93-IBZ80-A2-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 108-BGA (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - LM3S2D93-IBZ80-A2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S2D93-IBZ80-A2
Embedded - Microcontrollers LM3S2D93-IBZ80-A2
IC MCU 32BIT 512KB FLASH 108BGA

IC MCU 32BIT 512KB FLASH 108BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S2D93-IBZ80-A2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S2D93-IBZ80-A2
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S2D93-IBZ80-A2
IC MCU 32BIT 512KB FLASH 108BGA

IC MCU 32BIT 512KB FLASH 108BGA

Supplier's Site
Microcontrollers - LM3S2D93-IBZ80-A2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S2D93-IBZ80-A2
Microcontrollers LM3S2D93-IBZ80-A2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 108-BGA (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 131149-LM3S2D93-IBZ80-A2 685-LM3S2D93-IBZ80-A2 LM3S2D93-IBZ80-A2-ND LM3S2D93-IBZ80-A2 LM3S2D93-IBZ80-A2 LM3S2D93-IBZ80-A2
Product Name Embedded - Embedded - Microcontrollers - LM3S2D93-IBZ80-A2 80MHz 512KB 96KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Life Cycle Stage Obsolete(EOL) Removed; Obsolete Removed; Obsolete
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz
RAM 512 KB 96 KB 96 KB 96 KB 96 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C164SL8R25MCAHXUMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers