Texas Instruments High-Performance Analog Microcontrollers LM3S2432-EQC50-A2

Description
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 50MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)
Request a Quote
Description
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 50MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM3S2432-EQC50-A2 is a member of the Stellaris family of microcontrollers from Quarktwin Technology Ltd., featuring a 32-bit ARM Cortex-M3 core operating at 50 MHz. It includes 256 KB of flash memory and 96 KB of SRAM, making it suitable for applications requiring significant processing power and memory capacity. The microcontroller supports advanced communication interfaces, including 10/100 Ethernet MAC/PHY, USB Full Speed, and multiple CAN and I²C interfaces, enhancing its connectivity options for various embedded applications. Designed for real-time control, the LM3S2432-EQC50-A2 offers deterministic interrupt processing and low power consumption with multiple sleep modes. It also features integrated analog comparators and dual 10-bit ADCs, providing essential capabilities for mixed-signal applications. The device is packaged in a 100-pin LQFP format, facilitating easy integration into compact designs. Overall, this microcontroller is well-suited for cost-sensitive applications in fields such as industrial automation, medical instrumentation, and consumer electronics.

Datasheet Summary
Powered by GS/AI

The LM3S2432-EQC50-A2 is a member of the Stellaris family of microcontrollers from Quarktwin Technology Ltd., featuring a 32-bit ARM Cortex-M3 core operating at 50 MHz. It includes 256 KB of flash memory and 96 KB of SRAM, making it suitable for applications requiring significant processing power and memory capacity. The microcontroller supports advanced communication interfaces, including 10/100 Ethernet MAC/PHY, USB Full Speed, and multiple CAN and I²C interfaces, enhancing its connectivity options for various embedded applications. Designed for real-time control, the LM3S2432-EQC50-A2 offers deterministic interrupt processing and low power consumption with multiple sleep modes. It also features integrated analog comparators and dual 10-bit ADCs, providing essential capabilities for mixed-signal applications. The device is packaged in a 100-pin LQFP format, facilitating easy integration into compact designs. Overall, this microcontroller is well-suited for cost-sensitive applications in fields such as industrial automation, medical instrumentation, and consumer electronics.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - LM3S2432-EQC50-A2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LM3S2432-EQC50-A2-ND
Microcontrollers LM3S2432-EQC50-A2-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 50MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 50MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - LM3S2432-EQC50-A2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S2432-EQC50-A2
Microcontrollers LM3S2432-EQC50-A2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 50MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 50MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - LM3S2432-EQC50-A2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S2432-EQC50-A2
Embedded - Microcontrollers LM3S2432-EQC50-A2
IC MCU 32BIT 96KB FLASH 100LQFP

IC MCU 32BIT 96KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S2432-EQC50-A2-ND LM3S2432-EQC50-A2 LM3S2432-EQC50-A2
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 50 MHz 50 MHz
Bits Other; A/D 3x10b
RAM 32 KB 32 KB
ROM 96 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 87C51/BUA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
3 suppliers
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details